Samsung logo

Samsung MH050FXEA2B air conditioner Air conditioner outdoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146772
Info modified on:
12 Dec 2024, 14:14:47
Short summary description Samsung MH050FXEA2B air conditioner Air conditioner outdoor unit White:

Samsung MH050FXEA2B, Air conditioner outdoor unit, White, Cooling, Heating, 1500 W, 5400 W, 1500 W

Long summary description Samsung MH050FXEA2B air conditioner Air conditioner outdoor unit White:

Samsung MH050FXEA2B. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Power consumption (cooling) (max): 1330 W, Power consumption (heating) (max): 1400 W. Outdoor unit noise level: 50 dB, Outdoor unit width: 88 cm, Outdoor unit depth: 31 cm. Energy efficiency class (cooling): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.