Samsung logo

Samsung 275TPlus computer monitor 68,6 cm (27") 1920 x 1200 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46399
Info modified on:
31 May 2024, 09:34:41
Warranty:
3 years
Long product name Samsung 275TPlus computer monitor 68,6 cm (27") 1920 x 1200 pixels Black:

275T+, 27" LCD, 1000:1, 500 cd/m², 6 ms, 1920 x 1200

Samsung 275TPlus computer monitor 68,6 cm (27") 1920 x 1200 pixels Black:

key specifications
- Screen Size : 27" wide
- Resolution : 1920 x 1200
- Brightness : 500 cd/m²
- Contrast Ratio : DC 3000:1 (1000:1)

Short summary description Samsung 275TPlus computer monitor 68,6 cm (27") 1920 x 1200 pixels Black:

Samsung 275TPlus, 68,6 cm (27"), 1920 x 1200 pixels, LCD, 6 ms, Black

Long summary description Samsung 275TPlus computer monitor 68,6 cm (27") 1920 x 1200 pixels Black:

Samsung 275TPlus. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.