Samsung logo

Samsung LN32A300 TV 80 cm (31.5") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63381
Info modified on:
08 Dec 2023, 13:13:23
Long product name Samsung LN32A300 TV 80 cm (31.5") HD Black:

LN32A300, 31.5", 1366 x 768px, 8000:1, 6ms, Black

Samsung LN32A300 TV 80 cm (31.5") HD Black:

Experience your favorite shows and movies in stunning high definition. This 32'' LCD TV delivers bold, brilliant color with an 6.000:1 dynamic contrast ratio and a 720p resolution. Enjoy a more realistic, sharper picture and crisp, crystal-clear sound. The SAMSUNG LN32A300 LCD TV makes adding high-definition entertainment to your home, easy and affordable.

6000:1 contrast ratio
Contrast and brightness levels achieve new heights in this LCD TV. Watch movies and shows come to life with enhanced details in very dark or bright scenes. Enjoy a more realistic, sharper picture quality that’s sure to catch your eye.

6 ms response time
One of the most important features for an LCD panel is the pixel response time. Response time refers to the amount of time it takes a pixel to "refresh" itself-to go from being active to being inactive, (ready to be re-activated). The lower the milliseconds, the faster the response time. A very fast 6 ms response time virtually eliminates any blurring and gives you smooth-motion action scenes.

SRS TruSurround XT™
SAMSUNG TVs are equipped with the best that technology can offer in sound quality. Our 2 speakers always deliver an enhanced, virtual surround-sound listening experience that brings your HDTV experience to another level.

V-Chip system
Watching TV with your family is now a worry-free experience. Easily block objectionable content in rated TV and movie programs with the V-Chip system.

ENERGY STAR compliant
By being ENERGY STAR compliant you are assured that your SAMSUNG model is helping the environment by using less energy while saving you money. ENERGY STAR is a joint program of the U.S. Environmental Protection Agency and the U.S. Department of Energy promoting energy efficiency.

Short summary description Samsung LN32A300 TV 80 cm (31.5") HD Black:

Samsung LN32A300, 80 cm (31.5"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LN32A300 TV 80 cm (31.5") HD Black:

Samsung LN32A300. Display diagonal: 80 cm (31.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.