location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung IW012A Transparent (mesh) LED Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IW012A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH012IWAMWS/XU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806092280885
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2024 09:09:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung IW012A Transparent (mesh) LED Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Seal Technology
  • - Ultra Chroma Technology
  • - MICRO AI Processor
Long product name Samsung IW012A Transparent (mesh) LED Indoor :
The long product name of Samsung IW012A Transparent (mesh) LED Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Wall LED Cabinet 1.26mm Pixel Pitch IW012A, 640 x 360 px, 1.26 x 1.26 mm, 800 cd/m², 6500 K, 3840 Hz, 160°/140°
More>>>
Samsung IW012A Transparent (mesh) LED Indoor:
The official description of Samsung IW012A Transparent (mesh) LED Indoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Wall. Make a bold statement
The Wall makes a bold, breathtaking statement like no other. There is nothing else quite like it. Samsung’s rich R&D heritage and LED expertise culminates in The Wall, delivering the ultimate viewing experience. Make every experience immersive and deliver a perfect view of your business.

An abyss of depth
Black Seal Technology

A deep black background blankets the screen with perfect uniformity, creating a seamless canvas for purer black levels with enhanced depth that delivers unparalleled contrast and immaculate detail.

Superior color purity
Ultra Chroma Technology

Colors leap to life with spectacular vibrancy to recreate scenes as if you were there in real life. Narrower wavelengths produce RGB colors two times purer and more accurate than conventional LEDs.

Colors mapped to perfection
20bit Processing

The Wall’s 20bit processing presents exact color mapping with faultless accuracy. Deeper bit depth at low greyscale also delivers extraordinary contrast ratio and smooth, natural tonal gradients.

Continuous natural shading
Linear Grayscale

A precise linear grayscale showcases intricacies in every scene, naturally delivering textures, volume and shades. The elevated continuity pulls you further into your content for unbroken immersion.

Instant AI optimization
MICRO AI Processor

Every second of content is instantly analyzed and optimized for perfect picture quality. The powerful AI processor delivers superior visuals in any size up to 8K resolution, enhancing contrast and removing noise.

Dazzling dynamic range
MICRO HDR

Reimagine the limits of conventional screens with advanced picture refinement—HDR10/10+ and LED HDR—to illuminate ideal peak brightness and contrast in every scene for precise, true-to-life imagery.

Smooth, seamless motion
MICRO Motion

The Wall automatically converts standard 60Hz signals to 120Hz, removing motion judder in fast-paced action for smoother streams and a seamless viewing experience, every time.

Installation reimagined
Factory Seam Adjustment

Installation is transformed by eliminating module-by-module seam adjustment. Now installers adjust only per cabinet, saving time while improving mechanical quality for immersive viewing.

Connection without cables
Docking Connection

The Wall enables simple and easy installation with a cable-less design. Minimal signal or power cable connections are required between cabinets, even in the event of any module repair service.

No Compromise creations
Endless Design

Design buildouts to your exact specifications thanks to The Wall’s endless installation possibilities. Hang from walls and ceilings, curve around pillars or angle from edges. The choice is yours.

Certified safety, maximum protection
Proven Safety

Keep eyes comfortable and safe with TUV Rheinland Eye Comfort Certification, minimizing harmful blue light, while EMC Class B certification minimizes electromagnetic waves for advanced protection.

Expertly engineered for any studio setting
On-Air Functionality

The Wall is built for any studio environment, ensuring screen synchronization, while adjustable refresh rate sets display frequency based on camera frequency, removing flicker lines.

Powerful 8K playback with just one box
Simple 8K Playback

The Wall enables 8K content playback with just one S-Box, as well as 16K content playback horizontally with the new and improved S-Box performance, delivering more pixels with enhanced precision.

Simultaneous source experience
Multi View

With Multi View, The Wall enables simultaneous multi-source playback from up to four sources, all on one screen, without any additional splitter required for dynamic content display.

Short summary description Samsung IW012A Transparent (mesh) LED Indoor:
This short summary of the Samsung IW012A Transparent (mesh) LED Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung IW012A, Transparent (mesh) LED, 640 x 360 pixels

Long summary description Samsung IW012A Transparent (mesh) LED Indoor:
This is an auto-generated long summary of Samsung IW012A Transparent (mesh) LED Indoor based on the first three specs of the first five spec groups.

Samsung IW012A. Display resolution: 640 x 360 pixels, Display technology: Transparent (mesh) LED, Display brightness: 800 cd/m²

Display
Display technology *
Transparent (mesh) LED
Display resolution
640 x 360 pixels
Pixel pitch *
1,26 x 1,26 mm
Display brightness *
800 cd/m²
Colour temperature (max)
6500 K
Contrast ratio (typical)
8000:1
Native refresh rate
3840 Hz
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Design
Placement supported *
Indoor
Design
Orientation *
Landscape
Wall mountable
Yes
Power
Power consumption (typical) *
383 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
España 2 distributor(s)
Italia 2 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 4 distributor(s)
Nederland 3 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)