Samsung logo

Samsung C3590 6,1 cm (2.4") 99,76 g Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68675
Info modified on:
07 Mar 2024, 15:34:52
Long product name Samsung C3590 6,1 cm (2.4") 99,76 g Red:

2.4" TFT, 240x320, 416MHz CPU, 1Gb, micro-SD (32Gb max), Bluetooth 3.0, 2Mp CMOS, H.263/MPEG4, 800mAh, 99.76g, Vine Red

Samsung C3590 6,1 cm (2.4") 99,76 g Red:

Simple, social and stylish.
- Enjoy using a simple, yet elegant design
- Watch content on a 2.4” LCD screen
- Surf the web with mobile-optimised Opera Mini 7
- Keep in touch with ChatON and other social networks

The Samsung C3590 mobile is the perfect device for anyone looking to keep in touch while also keeping it simple. Featuring a classic look and feel with its flip open design, it also showcases a stunning 2.4” LCD high definition display that is perfect for checking photos and playing games. Access to the web and other social networking sites like Facebook, twitter and ChatOn ensure that you are always up to date with the latest gossip and news.

Simple & Elegant Design
Classic folder design never goes out of style for its reliability, usability and compact form. Gently contoured for ease of use and good grip. Polished metallic surface adds an upgraded, stylish dimension. Specially designed with extra-large font for easy legibility, the texturized keypad also enables easier input.

2.4” Large & High Resolution LCD
An enlarged 2.4” large and high resolution display allows for better information delivery and is more comfortable on your eyes.

Entertained Social Life
Equipped with Opera Mini 7, optimised for mobile, for faster, more efficient browsing to let you really enjoy everything the web has to offer – all on the go! Preloaded with 10 free full games from GAMELOFT for fun on the go. And Built-in apps for social sites and messaging services including ChatON, Facebook for Java, Twitter, and more, help you keep on top and stay updated.

Short summary description Samsung C3590 6,1 cm (2.4") 99,76 g Red:

Samsung C3590, Clamshell, Single SIM, 6,1 cm (2.4"), 2 MP, 800 mAh, Red

Long summary description Samsung C3590 6,1 cm (2.4") 99,76 g Red:

Samsung C3590. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 6,1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery capacity: 800 mAh, Standby time (2G): 460 h. Weight: 99,76 g. Product colour: Red

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.