Russell Hobbs logo

Russell Hobbs 24180 slow cooker 3,5 L Black

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1542
Info modified on:
12 Jul 2022, 08:48:47
Bullet Points Russell Hobbs 24180 slow cooker 3,5 L Black:
  • - Perfect for stews, roasts, chillis, soups and more
  • - Considered to be an easier, healthier, more economical way to cook
  • - Chalkboard casing and chalk included
  • - Enjoy delicious home cooked meals, ready when you are
  • - Removable pot and lid, plus 3 simple settings
Warranty:
2 Years
Long product name Russell Hobbs 24180 slow cooker 3,5 L Black:

Chalkboard, 3.5 L, Black

Short summary description Russell Hobbs 24180 slow cooker 3,5 L Black:

Russell Hobbs 24180, 3,5 L, Black, Rotary

Long summary description Russell Hobbs 24180 slow cooker 3,5 L Black:

Russell Hobbs 24180. Capacity: 3,5 L, Product colour: Black, Control type: Rotary

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.