Rexel logo

Rexel 2102635 stapler Green

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25866
Info modified on:
21 Oct 2022, 10:14:32
Long product name Rexel 2102635 stapler Green:

Easy Touch 20 Quarter Strip Stapler, green

Short summary description Rexel 2102635 stapler Green:

Rexel 2102635, 20 sheets, Green, Metal, Rubber, 1,8 cm, Top, China

Long summary description Rexel 2102635 stapler Green:

Rexel 2102635. Stapling capacity: 20 sheets, Product colour: Green, Material: Metal, Rubber. Weight: 170 g, Dimensions (WxDxH): 104 x 30 x 71 mm. Package width: 107 mm, Package depth: 41 mm, Package height: 113 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.