RAM Mounts logo

RAM Mounts RAM-HOL-SAM7P2-HARU holder Active holder Tablet/UMPC Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10386
Info modified on:
10 Aug 2024, 10:17:45
Bullet Points RAM Mounts RAM-HOL-SAM7P2-HARU holder Active holder Tablet/UMPC Black:
  • - 1. Access for camera use and all buttons and ports while docked
  • - 2. Ultra-low cost
  • - 3. One handed operation
  • - 4. Works with protective sleeve installed
  • - 5. Access to stylus while in dock
  • - 6. NFC reader accessible while in dock
  • - 7. Can be mounted on a flat vertical or horizontal surface
  • - 8. Charges tablet through 3 pin Pogo connector
  • - 9. Easily rotate for use in portrait or landscape mode
Long product name RAM Mounts RAM-HOL-SAM7P2-HARU holder Active holder Tablet/UMPC Black:

RAM EZ-Roll'r Power & Data Cradle for Samsung Tab Active2 with Charger

Short summary description RAM Mounts RAM-HOL-SAM7P2-HARU holder Active holder Tablet/UMPC Black:

RAM Mounts RAM-HOL-SAM7P2-HARU, Tablet/UMPC, Active holder, Car, Black

Long summary description RAM Mounts RAM-HOL-SAM7P2-HARU holder Active holder Tablet/UMPC Black:

RAM Mounts RAM-HOL-SAM7P2-HARU. Mobile device type: Tablet/UMPC, Type: Active holder, Proper use: Car, Product colour: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.