RAM Mounts logo

RAM Mounts RAM-GDS-DOCK-AD2U mobile device dock station Tablet/Smartphone Black, Green

Data-sheet quality:
created/standardized by Icecat
Product views:
11915
Info modified on:
26 Oct 2020, 10:32:28
Long product name RAM Mounts RAM-GDS-DOCK-AD2U mobile device dock station Tablet/Smartphone Black, Green:

GDS Desktop Stand for GDS Snap-Con with Integrated USB 2.0 Cable

Short summary description RAM Mounts RAM-GDS-DOCK-AD2U mobile device dock station Tablet/Smartphone Black, Green:

RAM Mounts RAM-GDS-DOCK-AD2U, Any brand, USB, Black, Green

Long summary description RAM Mounts RAM-GDS-DOCK-AD2U mobile device dock station Tablet/Smartphone Black, Green:

RAM Mounts RAM-GDS-DOCK-AD2U. Basic device type: Tablet/Smartphone, Brand compatibility: Any brand. Docking connector type: USB. Product colour: Black, Green

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.