location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

POCO M4 Pro 16,3 cm (6.43") Dual SIM Android 11 4G USB Type-C 6 GB 128 GB 5000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POCO Check ‘POCO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M4 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M4PRO6128BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6934177773457
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘POCO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POCO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POCO M4 Pro 16,3 cm (6.43") Dual SIM Android 11 4G USB Type-C 6 GB 128 GB 5000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16,3 cm (6.43") 2400 x 1080 pixels
  • - MediaTek Helio G96 2 GHz
  • - 6 GB 128 GB
  • - 4G Dual SIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac) Bluetooth 5.0 Near Field Communication (NFC)
  • - Triple camera 64 MP 8 MP 2 MP
  • - 5000 mAh
  • - Android 11 MIUI 13
Long product name POCO M4 Pro 16,3 cm (6.43") Dual SIM Android 11 4G USB Type-C 6 GB 128 GB 5000 mAh Black :
The long product name of POCO M4 Pro 16,3 cm (6.43") Dual SIM Android 11 4G USB Type-C 6 GB 128 GB 5000 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6.43" 2400x1080 FHD+ AMOLED DotDisplay, MediaTek Helio G96, 6/128 GB, 64+8+2 MP main camera, 16 MP front camera, Dual SIM, 4G, Wi-Fi 802.11ac, Bluetooth 5.0, USB Type-C, MIUI 13 for POCO, based on Android 11, Black
More>>>
Short summary description POCO M4 Pro 16,3 cm (6.43") Dual SIM Android 11 4G USB Type-C 6 GB 128 GB 5000 mAh Black:
This short summary of the POCO M4 Pro 16,3 cm (6.43") Dual SIM Android 11 4G USB Type-C 6 GB 128 GB 5000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

POCO M4 Pro, 16,3 cm (6.43"), 6 GB, 128 GB, 64 MP, Android 11, Black

Long summary description POCO M4 Pro 16,3 cm (6.43") Dual SIM Android 11 4G USB Type-C 6 GB 128 GB 5000 mAh Black:
This is an auto-generated long summary of POCO M4 Pro 16,3 cm (6.43") Dual SIM Android 11 4G USB Type-C 6 GB 128 GB 5000 mAh Black based on the first three specs of the first five spec groups.

POCO M4 Pro. Display diagonal: 16,3 cm (6.43"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: Helio G96. RAM capacity: 6 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product colour: Black. Weight: 179,5 g