Plieger 7341161 central heating radiator Black Double panel, double convector (Type 22) Panel radiator

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9256
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Plieger 7341161 central heating radiator Black Double panel, double convector (Type 22) Panel radiator:

Plieger 7341161, Black, Double panel, double convector (Type 22), Panel radiator, Vertical, ISSO, Kiwa, CE, 1874 W

Long summary description Plieger 7341161 central heating radiator Black Double panel, double convector (Type 22) Panel radiator:

Plieger 7341161. Product colour: Black, Type: Double panel, double convector (Type 22), Product type: Panel radiator. Heating capacity in watts: 1874 W, Radiator connection: Side, Maximum operating pressure: 10 bar. Length: 800 mm, Height: 900 mm, Depth: 100 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.