location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 5000 S5100/06 men's shaver Rotation shaver Trimmer Blue, Charcoal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dry electric shaver S5100/06
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S5100/06
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010373800 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2024 20:58:42
The date of the most recent change of this product data-sheet in Icecat.
Philips S5100/06 user manual (37.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 5000 S5100/06 men's shaver Rotation shaver Trimmer Blue, Charcoal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MultiPrecision Blade System
  • - 5-direction Flex Heads
  • - SmartClick precision trimmer
Warranty: 2 years
Long product name Philips SHAVER Series 5000 S5100/06 men's shaver Rotation shaver Trimmer Blue, Charcoal :
The long product name of Philips SHAVER Series 5000 S5100/06 men's shaver Rotation shaver Trimmer Blue, Charcoal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Li-ion, 100-240V, 9W, Quick charge
More>>>
Philips SHAVER Series 5000 S5100/06 men's shaver Rotation shaver Trimmer Blue, Charcoal:
The official description of Philips SHAVER Series 5000 S5100/06 men's shaver Rotation shaver Trimmer Blue, Charcoal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Shaver Series 5000 adds speed to your morning routine with a fast, MultiPrecision Blade System and fully washable heads.

A comfortable and close end result
- Blades raise then cut long and short hairs for a fast shave
- Heads flex in 5 directions for a fast close shave
- Lifts hairs to cut comfortably close

Easy to use
- Shaver can be rinsed clean under the tap
- 1-level battery and travel lock Indicators
- 40 minutes of cordless shaving
- 1-hour charging time
- 2-year guarantee, worldwide voltage and replaceable blades

Get the most out of your shaver
- Click-on trimmer for perfect mustache and sideburn trimming

Short summary description Philips SHAVER Series 5000 S5100/06 men's shaver Rotation shaver Trimmer Blue, Charcoal:
This short summary of the Philips SHAVER Series 5000 S5100/06 men's shaver Rotation shaver Trimmer Blue, Charcoal data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 5000 S5100/06, Rotation shaver, Super Lift & Cut, Blue, Charcoal, AC/Battery, Lithium-Ion (Li-Ion), 40 min

Long summary description Philips SHAVER Series 5000 S5100/06 men's shaver Rotation shaver Trimmer Blue, Charcoal:
This is an auto-generated long summary of Philips SHAVER Series 5000 S5100/06 men's shaver Rotation shaver Trimmer Blue, Charcoal based on the first three specs of the first five spec groups.

Philips SHAVER Series 5000 S5100/06. Shaver system: Rotation shaver, Shaving system technologies: Super Lift & Cut. Product colour: Blue, Charcoal. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 40 min. Runtime: 40 min, Handle(s) features: Ergonomic, Cordless shaving: 40 min

Performance
Shaver system *
Rotation shaver
Shaving system technologies
Super Lift & Cut
Trimmer *
Yes
Precision trimmer
Yes
Number of shaver heads/blades *
3
Design
Product colour *
Blue, Charcoal
Travel lock
Yes
Washable *
Yes
Waterproof
Yes
Indication
Battery low indication
Yes
Cleaning indicator
Yes
Replace shaving heads indicator
Yes
Battery level indicator
Yes
Charging indicator
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Operating time
40 min
Charging time
1 h
Fast charging
Yes
Fast charging time
5 min
Power consumption (typical)
9 W
Power consumption (standby)
0,1 W
AC input voltage
100-240  V
Shaving time
40 min
Power consumption (max)
9 W
Cordless
Yes
Battery
Rechargeable battery
Yes
Packaging content
Protective caps
Yes
Other features
Runtime
40 min
Battery LED indicator
Yes
Cordless shaving
40 min
Handle(s) features
Ergonomic
Technical details
SmartClick
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 21:01:58
Uk has collected 1 expert review for Philips SHAVER Series 5000 dry electric shaver S5100/06 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
Italia 1 distributor(s)