Philips logo

Philips 1000 series S1332/41 men's shaver Rotation shaver Trimmer Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196980
Info modified on:
07 Nov 2024, 14:41:56
Philips S1332/41 user manual (754 KB)
Important Information Manual (1010 KB)
Retail Leaflet (812 KB)
Bullet Points Philips 1000 series S1332/41 men's shaver Rotation shaver Trimmer Black:
  • - Ergonomic design
  • - 45 minutes of cordless shaving
  • - Corded and cordless use
  • - Protection cap
  • - 1-level battery indicator
  • - One-touch open
  • - IPX7 water-resistant
  • - 27 self-sharpening blades
  • - 4D Flex Heads
  • - PowerCut Blades
  • - Pop-up trimmer
  • - 5 minute quick charge
Long product name Philips 1000 series S1332/41 men's shaver Rotation shaver Trimmer Black:

4D Flex, 45 min/1h, NiMH, 100-240 V, Shiny Black

Philips 1000 series S1332/41 men's shaver Rotation shaver Trimmer Black:

Philips Shaver Series 1000 gives you an easy and convenient shave at an accessible price with self-sharpening PowerCut blades and full washability.

Short summary description Philips 1000 series S1332/41 men's shaver Rotation shaver Trimmer Black:

Philips 1000 series S1332/41, Rotation shaver, Black, Charging, SH30, 2 year(s), AC/Battery

Long summary description Philips 1000 series S1332/41 men's shaver Rotation shaver Trimmer Black:

Philips 1000 series S1332/41. Shaver system: Rotation shaver, Product colour: Black, LED indicators: Charging. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery. Width: 138 mm, Depth: 72 mm, Height: 190 mm. Package weight: 381 g, Package type: Box. Quantity per pack: 1 pc(s)

Reasons to buy
3D tour
Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.