Philips logo

Philips Sonicare HX8424/17 electric flosser Pink, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68532
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Philips Sonicare HX8424/17 electric flosser Pink, White:
  • - w/ ProtectiveClean,
  • - 1 nozzle
  • - 1 brush head
Warranty:
2-year limited
Long product name Philips Sonicare HX8424/17 electric flosser Pink, White:

Sonicare AirFloss Pro/Ultra - Interdental cleaner

Philips Sonicare HX8424/17 electric flosser Pink, White:

Up to 7x more plaque removal than a manual toothbrush
Densely-packed, high-quality bristles remove up to 7x more plaque than a manual toothbrush. And the specially curved power tip makes reaching the teeth at the back of your mouth a breeze.

Connects smart brush handle and smart brush heads
A microchip-enabled technology that detects and synchronizes the smart brush head with the smart handle. The smart handle and smart brush head pair is a powerful combination that enables Smart replacement reminders.

Up to 99.9% plaque removal
AirFloss Pro/Ultra removes up to 99.9% of plaque from treated areas.

Air and micro-droplet technology
The results are possible from our unique technology that combines air and mouthwash or water to powerfully yet gently clean between teeth and along the gumline.

An easy way to start a healthy habit
Interproximal cleaning is very important to overall oral health. AirFloss Pro/Ultra is an easy way to clean deeper between teeth, helping to form a healthy habit.

As effective as floss for gum health
Philips Sonicare AirFloss Pro/Ultra can help improve gum health as much as floss in as little as two weeks.

Takes just 60 seconds: Point, Press, Clean!
With the AirFloss Pro/Ultra, cleaning your entire mouth takes less than 60 seconds a day. Simply select your burst frequency (single, double or triple), and hold down the activation button for continuous automatic bursts or press and release for manual burst mode.

Total daily confidence of a fresh and clean mouth
Fill the reservoir on the handle with either mouthwash or water, then point and press. Use with mouthwash for the ultimate fresh experience and anti-microbial benefits.

Helps prevent cavities between teeth
By gently bursting away plaque that brushing missed, Philips Sonicare AirFloss Pro/Ultra helps prevent cavities from forming in the spaces between your teeth.

High performance nozzle
The new AirFloss Pro/Ultra high performance nozzle amplifies the power of our air and micro-droplet technology to be more effective and efficient than ever.

Triple burst customizable settings
AirFloss Pro/Ultra's powerful spray can be customized to your liking, with single, double or triple bursts for each press of the activation button.

Short summary description Philips Sonicare HX8424/17 electric flosser Pink, White:

Philips Sonicare HX8424/17, Pink, White, 1 min, Battery, Built-in, Lithium-Ion (Li-Ion), 24 h

Long summary description Philips Sonicare HX8424/17 electric flosser Pink, White:

Philips Sonicare HX8424/17. Product colour: Pink, White, Operating time: 1 min. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.