Philips logo

Philips HTB3520/40 home cinema system 5.1 channels 1000 W 3D Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94930
Info modified on:
07 Mar 2024, 15:34:52
Long product name Philips HTB3520/40 home cinema system 5.1 channels 1000 W 3D Black:

3D Blu-ray, DVD, CD, 5.1, 1000W RMS, Bluetooth, NFC, FM, USB, HDMI 1.4

Philips HTB3520/40 home cinema system 5.1 channels 1000 W 3D Black:

1000W Powerful cinematic
surround sound

Pump up your home entertainment experience with the Philips home theater system It
offers powerful 1000W with deeper bass effect and immersive 3D Blu-ray Disc playback.
Great listening experience
- 1000W RMS power delivers great sound for movies and music
- Dolby TrueHD and DTS-HD for high fidelity surround sound
- Powerful speakers with double basspipes for great sound
Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- DivX Plus HD Certified for high definition DivX playback
- Bluetooth wireless music streaming from your music devices
- Audio in to enjoy music from iPod/iPhone/MP3 player
Designed to enhance your cinema at home
- One-Touch with NFC-enabled smartphones for Bluetooth pairing
- Modern design to complement your home environment

Short summary description Philips HTB3520/40 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTB3520/40, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, SVCD, VCD, 1 discs, AVCHD, DIVX HD, H.264, ISO, MPEG1, MPEG2, MPEG4, WMV9

Long summary description Philips HTB3520/40 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTB3520/40. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, DIVX HD, H.264, ISO, MPEG1, MPEG2, MPEG4, WMV9. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS-HD Master Audio, Dolby Digital 5.1, Dolby TrueHD. Supported radio bands: FM. Center speaker RMS power: 166 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.