Philips logo

Philips WardrobeCare GC9940/27 steam ironing station 2400 W 1,6 L Blue

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104308
Info modified on:
06 May 2024, 01:28:58
Long product name Philips WardrobeCare GC9940/27 steam ironing station 2400 W 1,6 L Blue:

2000 - 2400W, 6Bar, 120g/m, Water Tank 1600ml, Cord 2.5m

Philips WardrobeCare GC9940/27 steam ironing station 2400 W 1,6 L Blue:

Half the effort, maximum reward

Integrated ironing system

The Wardrobe Care integrated ironing system offers you effortless ironing from set-up till storage. An active ironing board is combined with a powerful iron, for professional ironing results at home.

All in one ironing solution

- Integrated ironing board with pressurized steam generator

Easy set up and storage

- Iconic trolley design with foldable board

Professional ironing results achieved effortlessly

- Unique OptimalTemp: carefree ironing, no setting required
- Fast ironing:up to 6 bar steam pressure, 120g/m steam output
- Shirt shaped end for easy shirt ironing
- Active ironing board with blowing and suction function
- Vertical ironing and steaming

Easy and effective anti-calc system

- DualProtect Anti-calc system for hassle-free ironing

Short summary description Philips WardrobeCare GC9940/27 steam ironing station 2400 W 1,6 L Blue:

Philips WardrobeCare GC9940/27, 2400 W, 6 bar, 1,6 L, 120 g/min, Blue, 2 min

Long summary description Philips WardrobeCare GC9940/27 steam ironing station 2400 W 1,6 L Blue:

Philips WardrobeCare GC9940/27. Iron power: 2400 W, Maximum steam pressure: 6 bar, Water tank capacity: 1,6 L. AC input voltage: 220-240 V. Cord length: 2,5 m. Width: 466 mm, Depth: 467 mm, Height: 797 mm

3D tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.