MP3 Mini Hi-Fi System, 100-240 V, 50/60 Hz, RMS 420 W, 18.8 kg
Get ready for a non-stop party! The FWM582 will let you enjoy ripped music files from your Hi-Fi system with your friends. Ultimate powerful bass and virtual surround sound, life's just a big, continuous concert!
Powerful sound you can hear and feel
- 3-way Speaker System with MAX bass port
- 420W RMS total output power
Longer listening, greater enjoyment
- 3-disc changer for convenient multi-disc playback
- Digital tuning with 40 preset stations for extra convenience
- 60 hours of WMA-CD or 30 hours of MP3-CD music playback
- Karaoke for endless singing entertainment
- Rip music from CDs, radio and karaoke onto a USB device
Personalized sound settings
- 3-step Dynamic Bass Boost for deep bass experience
- Digital Sound Control for optimized music style settings
- Incredible Surround™ for enhanced audio enjoyment
- MAX Sound for instant power boost.
Philips FWM582/BK, Home audio mini system, Black, Silver, 3 discs, Carousel disc loader, 420 W, 3-way
Philips FWM582/BK. Type: Home audio mini system, Product colour: Black, Silver, Number of optical discs: 3 discs. RMS rated power: 420 W, Speaker type: 3-way, Woofer diameter: 16,5 cm. Supported radio bands: FM, MW, Tuner enhancements: Auto tuning, Easy set (plug & play). Display type: FTD. Headphone connectivity: 3.5 mm