Philips logo

Philips Tornado 872790082812200 fluorescent bulb 13 W E27 Warm white

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26890
Info modified on:
14 Mar 2024, 17:49:24
Long product name Philips Tornado 872790082812200 fluorescent bulb 13 W E27 Warm white:

Tornado - 13W, E27, 700 lm, 2700K, 230-240V

Philips Tornado 872790082812200 fluorescent bulb 13 W E27 Warm white:

Powerful and dimmable
High performance and small in size
The Tornado is Philips' latest and most powerful energy saver. This brilliant little energy saver is super compact, has more light and saves up to 85% energy. And the beauty is, it will fit almost any luminair in your home!

Dimming creates atmosphere
Multiple lights in a room let the room appear more vivid as this emphasizes different corners and sides. By dimming these lights, you can create atmospheres from cosy to vibrant.

Very high light output
The light output of these lamps is higher than of most standard energy saving lamp. It gives you a high amount of light you want for activities, such as reading your favourite book or helping your kids with their homework.

Up to 8 years lifetime
Modern techNologies have a longer lifetime than standard bulbs. With 8 years lifetime, one energy saver replaces 8 standard bulbs. So they save money and last longer, year after year. The lifetime is based on the average usage of 2,7 hrs per day or 1.000 hrs a year. This average is influenced by the usage during different seasons (dark winter vs light summer), the weather conditions (sunny vs rainy dark day) and on the room where the lamp is used (short usage in bathroom vs long usage in living room).

Short summary description Philips Tornado 872790082812200 fluorescent bulb 13 W E27 Warm white:

Philips Tornado 872790082812200, 13 W, E27, 8000 h, 700 lm, Warm white

Long summary description Philips Tornado 872790082812200 fluorescent bulb 13 W E27 Warm white:

Philips Tornado 872790082812200. Bulb power: 13 W, Fitting/cap type: E27, Luminous flux: 700 lm, Light colour: Warm white, Bulb lifetime: 8000 h

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.