Philips logo

Philips Genie 871150080106710 fluorescent bulb 11 W E27 Warm white

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23039
Info modified on:
14 Mar 2024, 18:38:00
Long product name Philips Genie 871150080106710 fluorescent bulb 11 W E27 Warm white:

Genie 11W(50W), E27, 80 mA, 590 lm, 6500 K, 10000 h, 220-240 V

Philips Genie 871150080106710 fluorescent bulb 11 W E27 Warm white:

Good light quality in a compact lamp
This lamp will pay for itself in the first year and continue to reduce bills long after that. It is small enough to fit neatly wherever you need extra bright light in the home. No wonder it's the most sold energy saving lamp in Europe!

Saves energy
- Saves 78% energy from the moment you turn on the switch

Long-lasting
- 10 years' lifetime saves you money year after year

Rapid start
- Only needs a few seconds to reach full brightness

Short summary description Philips Genie 871150080106710 fluorescent bulb 11 W E27 Warm white:

Philips Genie 871150080106710, 11 W, E27, 10000 h, 590 lm, Warm white

Long summary description Philips Genie 871150080106710 fluorescent bulb 11 W E27 Warm white:

Philips Genie 871150080106710. Bulb power: 11 W, Fitting/cap type: E27, Luminous flux: 590 lm, Light colour: Warm white, Bulb lifetime: 10000 h

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.