Philips logo

Philips myLiving 579634816 spotlight Recessed lighting spot

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79409
Info modified on:
27 May 2024, 13:38:53
Bullet Points Philips myLiving 579634816 spotlight Recessed lighting spot:
  • - Sculptor
  • - aluminium
  • - LED
Warranty:
2 years
Long product name Philips myLiving 579634816 spotlight Recessed lighting spot:

SmartSpot - 3x 7.5W, PowerLED, 2700K

Philips myLiving 579634816 spotlight Recessed lighting spot:

The smart combination
of light and design
This flat circular recessed Philips spot light sits in a perfect line with your ceiling. Push its edge, however, and it points in any direction, for light where you need it most.

Advanced LED light
- Warm white light effect
- High light output
- Dimmable
- Fabulous flexibility

Sleek designed recessed spots
- Sleek and discreet designs
- Premium material, built to last

Sustainable light solutions
- Extremely long life
- Saves up to 80% energy

Short summary description Philips myLiving 579634816 spotlight Recessed lighting spot:

Philips myLiving 579634816, Recessed lighting spot, 3 bulb(s), 2700 K, 220-240 V, Aluminium

Long summary description Philips myLiving 579634816 spotlight Recessed lighting spot:

Philips myLiving 579634816. Product type: Recessed lighting spot, Suitable for indoor use. Number of bulbs: 3 bulb(s), Colour temperature (max): 2700 K. International Protection (IP) code: IP23. Input voltage: 220-240 V. Product colour: Aluminium

Reasons to buy
Video
Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.