Philips logo

Philips by Signify Functional 8718696171066 spotlight Recessed lighting spot Non-changeable bulb(s) LED

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16491
Info modified on:
17 Jul 2025, 08:16:39
Short summary description Philips by Signify Functional 8718696171066 spotlight Recessed lighting spot Non-changeable bulb(s) LED:

Philips by Signify Functional 8718696171066, Recessed lighting spot, Non-changeable bulb(s), LED, 3000 K, 1200 lm, White

Long summary description Philips by Signify Functional 8718696171066 spotlight Recessed lighting spot Non-changeable bulb(s) LED:

Philips by Signify Functional 8718696171066. Product type: Recessed lighting spot. Fitting/cap type: Non-changeable bulb(s). Suitable for indoor use, Plafond shape: Round. Bulb type: LED, Colour temperature (max): 3000 K, Luminous flux: 1200 lm. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.