Philips logo

Philips by Signify 046677555627 smart lighting Smart ceiling light Wi-Fi 8,3 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49896
Info modified on:
17 Jul 2025, 03:40:31
Short summary description Philips by Signify 046677555627 smart lighting Smart ceiling light Wi-Fi 8,3 W:

Philips by Signify 046677555627, Smart ceiling light, Wi-Fi, White, LED, Metal, E26

Long summary description Philips by Signify 046677555627 smart lighting Smart ceiling light Wi-Fi 8,3 W:

Philips by Signify 046677555627. Type: Smart ceiling light, Interface: Wi-Fi, Product colour: White. Input voltage: 120 V, Voltage: 120 V, Rated power: 8,3 W. Width: 18,9 mm, Depth: 188 mm, Height: 7,1 mm. Package width: 21,1 mm, Package depth: 8,9 mm, Package height: 23,4 mm. Quantity per pack: 3 pc(s)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.