Paulmann 928.23 Recessed lighting spot LED 21 W

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18116
Info modified on:
27 May 2024, 12:32:15
Long product name Paulmann 928.23 Recessed lighting spot LED 21 W:

3x7W, 7W, 230V, 30000h, 105 Grad, 3x 380lm, 2700 K, IP44

Short summary description Paulmann 928.23 Recessed lighting spot LED 21 W:

Paulmann 928.23, Recessed lighting spot, 3 bulb(s), LED, 21 W, 2700 K, White

Long summary description Paulmann 928.23 Recessed lighting spot LED 21 W:

Paulmann 928.23. Product type: Recessed lighting spot, Suitable for indoor use, Plafond shape: Round. Number of bulbs: 3 bulb(s), Bulb type: LED, Total power: 21 W, Colour temperature (max): 2700 K, Luminous flux: 380 lm. International Protection (IP) code: IP44. Dimmable. Input voltage: 230 V. Product colour: White

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.