location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-TZ100EG 1" Compact camera 20,1 MP MOS 5472 x 3648 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-TZ100EG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-TZ100EG-K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5025232837564 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Lumix DMC-TZ100EG 1" Compact camera 20,1 MP MOS 5472 x 3648 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 20,1 MP MOS Touchscreen Black
  • - Image sensor size: 1"
  • - Image stabilizer
  • - Optical zoom: 10x Digital zoom: 4x
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 25600 Fastest camera shutter speed: 1/16000 s Slowest camera shutter speed: 60 s ± 5EV (1/3EV step)
  • - Video recording 3840 x 2160 pixels 4K Ultra HD
  • - Built-in microphone Voice recording Micro-USB B HDMI Wi-Fi
  • - Lithium-Ion (Li-Ion) 7,2 V
More>>>
Short summary description Panasonic Lumix DMC-TZ100EG 1" Compact camera 20,1 MP MOS 5472 x 3648 pixels Black:
This short summary of the Panasonic Lumix DMC-TZ100EG 1" Compact camera 20,1 MP MOS 5472 x 3648 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-TZ100EG, 20,1 MP, 5472 x 3648 pixels, MOS, 10x, 4K Ultra HD, Black

Long summary description Panasonic Lumix DMC-TZ100EG 1" Compact camera 20,1 MP MOS 5472 x 3648 pixels Black:
This is an auto-generated long summary of Panasonic Lumix DMC-TZ100EG 1" Compact camera 20,1 MP MOS 5472 x 3648 pixels Black based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-TZ100EG. Camera type: Compact camera, Megapixel: 20,1 MP, Image sensor size: 1", Sensor type: MOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 25600. Optical zoom: 10x, Digital zoom: 4x. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 7,62 cm (3"), Touchscreen. Weight: 268 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 15:25:42
Uk has collected 65 expert reviews for Panasonic Lumix DMC-TZ100EG 1" Compact camera 20.1 MP MOS 5472 x 3648 pixels Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
EISA.eu
Updated:
2016-11-05 15:25:41
Panasonic Lumix DMC-TZ100 är en välbyggd, kompakt resekamera med klassledande bildkvalitet tack vare sin entumssensor på 20,1 megapixel och sin Leica-zoom som motsvarar 25-250 mm och har en ljusstyrka på f/2,8-5,9. Fotoentusiasten uppskattar saker som 3-t...
0%
goodhousekeeping.co.uk
Updated:
2016-11-05 15:25:41
Pitched as a 'travel zoom' camera, this compact pairs a one-inch 20.1MP sensor with a 10x zoom lens in a compact metal casing with simple touchscreen controls and an EVF...
Good Very helpful touchscreen for directing the autofocus etc, Good zoom lens, Plenty of useful preset scenes to choose from, 4K resolution video and still image capture, Strong image quality with the oneinch sensor, Good size to performance ratio...
Bad The LCD monitor is not articulated, The previous generation model offered more zoom power, The electronic viewfinder is too small, Rather expensive for a compact travel zoom...
Bottom line Although the LCD monitor is fixed and the EVF is rather small, the touchscreen and simple controls ensure this compact remains fun to use. It also had features like 4K video capture, that are very effective...
92%
trustedreviews.com
Updated:
2016-11-05 15:25:42
What is the Panasonic TZ100? The Panasonic TZ100 is the very model of a modern advanced compact camera. It has a good-size 1-inch sensor, solid zoom range and enough manual controls to offer a complete photo experience. It may be a small camera, but it ca...
Good Good image quality, Versatile zoom, Fairly compact...
Bad 3x zoom rivals are bettter in low light, Non-tilt screen...
Bottom line Panasonic TZ100 – Image Quality The Panasonic TZ100 is a camera of compromises, but thankfully, they're only slight. Where I find the lower-end Panasonic TZ80 to be an image quality compromise too far, this camera makes sense for the average camera buyer...
80%
stuff.tv
Updated:
2016-11-05 15:25:42
If you're off on your holidays soon, you probably want to bring along a camera that (a) captures all those wonderful sunsets, cityscapes, and delicious-looking cocktails better than your phone can, and (b) isn't too heavy to lug around every day for a for...
Good Image quality, Compact size, Handy viewfinder...
Bad 4K restricted to 25fps, Touchscreen can occasionally annoy...
Bottom line The TZ100 isn't especially cheap, with its £550 price tag pushing it into the same territory of entry-level DSLRs and compact system cameras. That said, it's definitely one of the best premium superzoom cameras around at the moment, succeeding in deliver...
100%
expertreviews.co.uk
Updated:
2016-11-05 15:25:42
The TZ100 is here to disprove the theory. It uses a 1in sensor, which has five times the surface area of conventional compact cameras’ sensors. This gives a significant boost to image quality, particularly in low light. It has a 10x optical zoom, which ca...
Bottom line I'm really impressed with the technical achievement of this camera, but I must admit I wasn't bowled over by it in use. It manages to deliver on three key fronts — a decent zoom range, high image quality and a pocket-sized design — but it doesn't exactly...
80%
pocket-lint.com
Updated:
2016-11-05 15:25:42
The Panasonic Lumix TZ100 (known as ZS100 in the US) joins an increasing raft of cameras built around a 1-inch sensor size, promising upgraded image quality over what you would normally expect from a standard compact. Most prominent camera companies are...
Good Decent autofocus with more control than competition (pinpoint mode, for example), full feature set (touchscreen, viewfinder, lens ring, manual controls), 1-inch sensor means solid image quality to ISO 1600...
Bad Lens' maximum aperture limitations force higher ISO selection (therefore diminished image quality), Auto ISO favours excessively slow shutter speeds, no tilt/vari-angle screen, image quality not always pristine...
Bottom line In a sense the TZ100's maximum aperture lens limitations are, in part, counteracted by its 1-inch sensor quality - finding a happy medium somewhere in the middle. And yet that leaves this camera feeling like a "TZ80 Plus" in a sense (minus the 30x z...
80%
techradar.com
Updated:
2016-11-05 15:25:42
Panasonic entered the digital camera market in 2001 and in 2006 the company produced the first of its popular TZ range, a series of cameras with a small body and a large zoom range designed to appeal to travellers. The cameras have proved a big hit over t...
Good 1, inch type sensor in a compact body, Electronic viewfinder built in, Raw file capture...
Bad Viewfinder is very small, Main screen is fixed rather than tilting or articulating...
Bottom line Though it's only a little bigger than the existing TZ70 (ZS50) and new TZ80 (ZS60), the TZ100 has a 20Mp sensor that's 4x the size of the 1/2.3-inch units in these other compact cameras. There's also a decent, if small, viewfinder built-in along with touc...
90%
techradar.com/au/
Updated:
2016-11-05 15:25:42
Panasonic entered the digital camera market in 2001 and in 2006 the company produced the first of its popular TZ range, a series of cameras with a small body and a large zoom range designed to appeal to travellers. The cameras have proved a big hit over t...
Good 1inch type sensor in a compact body, Electronic viewfinder built in, Raw file capture...
Bad Viewfinder is very small, Main screen is fixed rather than tilting or articulating...
Bottom line Though it's only a little bigger than the existing TZ70 (ZS50) and new TZ80 (ZS60), the TZ100 has a 20Mp sensor that's 4x the size of the 1/2.3-inch units in these other compact cameras. There's also a decent, if small, viewfinder built-in along with touc...
0%
amateurphotographer.co.uk
Updated:
2016-11-05 15:25:42
Perhaps because it was never a traditional film camera company, Panasonic has always tried to find ways of offering something beyond the ordinary with its Lumix cameras. It invented the ‘travel zoom’ class by combining a long zoom range with a compact, po...
Good Really useful zoom range covers most subjects, Excellent image quality from 1in sensor, Pocketable design, Well-implemented in-camera raw conversion...
Bad Electronic viewfinder is rather small, Enthusiast photographers may find the controls frustrating, Fixed rear LCD limits compositional flexibility...
90%
stuff.tv/my/
Updated:
2016-12-03 02:47:57
If you're off on your holidays soon, you probably want to bring along a camera that (a) captures all those wonderful sunsets, cityscapes, and delicious-looking cocktails better than your phone can, and (b) isn't too heavy to lug around every day for a for...
Good Image quality, Compact size, Handy viewfinder...
Bad 4K restricted to 25fps, Touchscreen can occasionally annoy...
Bottom line The TZ100 isn't especially cheap, with its £550 (RM3,190) price tag pushing it into the same territory of entry-level DSLRs and compact system cameras.That said, it's definitely one of the best premium superzoom cameras around at the moment, succeeding in...
100%
T3.com
Updated:
2018-03-17 14:22:44
The ZS (ZT outside America) range has been around for a decade, aimed squarely at travellers. This latest version is the most impressive yet, with a bigger sensor for even better images as well as a thoroughly useful 10x zoom.This may well be the best tra...
Good 1-inch sensor, 10x optical zoom, 4K video...
Bad Small viewfinder...
Bottom line The 10x optical zoom is the USP here, but the whole package is utterly compelling: if you're a traveller who wants convenience and quality, this Lumix should be at the top of your list.JPEGs are good, RAW better still for detail, and it's a serious rival...
100%