Osram LED Star PAR16 LED bulb Warm white 2700 K 4,8 W GU10

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24871
Info modified on:
27 May 2024, 12:26:32
Short summary description Osram LED Star PAR16 LED bulb Warm white 2700 K 4,8 W GU10:

Osram LED Star PAR16, 4,8 W, 50 W, GU10, 350 lm, 15000 h, Warm white

Long summary description Osram LED Star PAR16 LED bulb Warm white 2700 K 4,8 W GU10:

Osram LED Star PAR16. Bulb power: 4,8 W, Equivalent bulb power: 50 W, Fitting/cap type: GU10, Luminous flux: 350 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 36°, Color Rendering Index (CRI): 80, Power factor: 0,5

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.