O'Neill 8A8102-6114 S shorts Female Grey

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3635
Info modified on:
14 Mar 2024, 18:46:34
Bullet Points O'Neill 8A8102-6114 S shorts Female Grey:
  • - Shell: 58% cotton 34% polyester 8% elastane
  • - Fit:Regular Fit
Long product name O'Neill 8A8102-6114 S shorts Female Grey:

Essential Board Short, S, Tropical Green

Short summary description O'Neill 8A8102-6114 S shorts Female Grey:

O'Neill 8A8102-6114 S, Female, Adult, Grey, S, Monochromatic, Outdoor

Long summary description O'Neill 8A8102-6114 S shorts Female Grey:

O'Neill 8A8102-6114 S. Gender: Female, Consumer life stage: Adult, Product main colour: Grey. Material: Cotton, Elastane, Polyester, Material description (name, %): Spandex 8%, Cotton 58, Polyester 34, Stretch type: 4-way stretch. Care information: Machine wash 30 °C, Washing instruction: Fine wash (30°C)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.