location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia C5-03 8,13 cm (3.2") Single SIM Symbian OS S60 5 3G Micro-USB A 1000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5-03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002T4J1
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 17:49:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia C5-03 8,13 cm (3.2") Single SIM Symbian OS S60 5 3G Micro-USB A 1000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8,13 cm (3.2") 640 x 360 pixels
  • - 16 GB
  • - 3G Single SIM
  • - 802.11b, 802.11g Bluetooth 2.0+EDR
  • - Single camera 5 MP
  • - Lithium-Ion (Li-Ion) 1000 mAh
  • - Symbian OS S60 5
Long product name Nokia C5-03 8,13 cm (3.2") Single SIM Symbian OS S60 5 3G Micro-USB A 1000 mAh Black :
The long product name of Nokia C5-03 8,13 cm (3.2") Single SIM Symbian OS S60 5 3G Micro-USB A 1000 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C5-03 - 3.2" nHD 640 x 360 px, GPRS, EDGE, HSDPA, HSUPA, 40MB, GSM 850/900/1800/1900, WCDMA 900/1900/2100, SMTP, IMAP4, POP3, HR, FR, EFR, NB-AMR, A-GPS, 5MP MPEG-4, 3GPP, mp3, AAC, eAAC, eAAC+, WMA, FM, Bluetooth 2.1 + EDR, USB 2.0, 93 g
More>>>
Short summary description Nokia C5-03 8,13 cm (3.2") Single SIM Symbian OS S60 5 3G Micro-USB A 1000 mAh Black:
This short summary of the Nokia C5-03 8,13 cm (3.2") Single SIM Symbian OS S60 5 3G Micro-USB A 1000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia C5-03, 8,13 cm (3.2"), 640 x 360 pixels, 5 MP, Symbian OS S60 5, Black

Long summary description Nokia C5-03 8,13 cm (3.2") Single SIM Symbian OS S60 5 3G Micro-USB A 1000 mAh Black:
This is an auto-generated long summary of Nokia C5-03 8,13 cm (3.2") Single SIM Symbian OS S60 5 3G Micro-USB A 1000 mAh Black based on the first three specs of the first five spec groups.

Nokia C5-03. Display diagonal: 8,13 cm (3.2"), Display resolution: 640 x 360 pixels. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Symbian OS S60 5. Battery capacity: 1000 mAh. Product colour: Black. Weight: 93 g

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 05:49:03
Uk has collected 47 expert reviews for Nokia C5-03 8.13 cm (3.2") Single SIM Symbian OS S60 5 3G Micro-USB A 1000 mAh Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
fonehome.co.uk
Updated:
2012-01-25 05:49:00
Sick of all these big, brawny Android phones with screens bigger than your face? Struggle to shove them in the pockets of your skinny jeans then? You want the Nokia C5-03 then, a pico sized phone that’s plenty smart too...
Good Bright screen, firm plastic build...
Bad Symbian S60 is beginning to show its age...
Bottom line A cheap and cheery Nokia perfectly suited for 5800 upgraders...
60%
techradar.com
Updated:
2012-01-25 05:49:01
Upon first touch, the Nokia C5-03 is sleek but not stunning, chunky but light enough, and rocks minimalistic buttons, touchscreen capability and a shiny derriere.But if you were picking up this smartphone in the hope that it might provide some real compet...
Good Ease of use/familiar interface, Addition of Wi-Fi, Decent screen size and resolution, Lightweight, dependable handset with great battery life...
Bad Resistive touchscreen, Outdated networking apps, Average internet browsing experience, Lack of good apps in Ovi store...
Bottom line The Nokia C5-03 isn't mind-blowing, but it isn't dud either...
60%
trustedreviews.com
Updated:
2012-01-25 05:49:01
The Nokia C5-03 is clinging onto the past with all its might. Nokia has just teamed-up with Microsoft to pump out its own Windows Phone handsets, but the Nokia S5-03 is stuck with the Symbian operating system. It's not the Symbian^3 OS released in October...
Good Relatively highresolution screen, Builtin podcast downloader, 3.5mm headphone jack...
Bad Dated OS, Resistive touchscreen, No LED flash...
50%
3g.co.uk
Updated:
2012-01-25 05:49:01
As we said at the start, handset manufactures have been cutting corners to bring low-price smartphones to market, but what the C5-03 fails to do is offer the ease of use expected from a low-cost phone. This is mostly because of the inclusion of the u...
Good We were really impressed with the phone's mapping offering, which was speedy and very accurate...
Bad Web browsing is marred by the omission of both zooming and autofit, which means you'll be doing a lot of scrolling...
40%
T3.com
Updated:
2012-01-25 05:49:01
Nokia’s attempts to bridge the gap between the budget end of the market and smartphones have generally resulted in middling devices for anything between £100 and £200. The Nokia C5-03 is another in that fashion, and it doesn’t add a huge amount to t...
40%
theregister.co.uk
Updated:
2012-01-25 05:49:01
With touchscreen smartphones all the rage, handsets with a decent spec and a 3in or larger screen are now filtering down to PAYG packages priced at around £100. For that sort of money you don't have a huge choice - the Orange San Francisco, Samsung E...
Bottom line The Nokia C5-03 is all about value for money. At £130 pre-paid it's significantly cheaper than its, admittedly, significantly better C6 and C7 brothers, which will set you back around £200 and £300 respectively. However, for the price you get a reason...
70%
electricpig.co.uk
Updated:
2012-01-25 05:49:01
The Nokia C5-03 has arrived on UK shores, but unlike Nokia’s recent touchscreen efforts, it’s running good ol’ Symbian S60, rather than the newer, more polished Symbian 3, now officially renamed as Symbian. Confused? We don’t blame you: unfortunate...
Good Small and sturdy, Ovi Maps...
Bad Symbian S60 5th edition. How we hate it.
Bottom line So long as Nokia continues to sell S60 touchscreen phones in the UK, we have to tell you to sidestep themWe understand that Symbian S60 5th edition still serves a purpose in world where everyone wants a touchscreen, but not everyone can afford one. But...
40%
technave.com
Updated:
2016-12-29 22:00:51
Nokia C5-03 review include Nokia C5-03 features, gps, camera, accessories, mp3 player, etc. There is the topic that I'll share today. Nokia C5-03 may be a nice quad smartphones equipped with a wonderful five megapixel camera with technology qaurta Generat...
Bottom line The Nokia C5-03 is an ill-advised combination of outdated software and under-performing hardware. There are much better mid-range phones available, for less money.Tags: Nokia C5-03, Nokia C5-03 Malaysia, Nokia C5-03 Malaysia price, Nokia C5-03 specs, Noki...
0%