Neff D5655X1GB cooker hood Built-in Metallic, Silver 618 m³/h C

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7424
Info modified on:
27 May 2024, 14:20:03
Bullet Points Neff D5655X1GB cooker hood Built-in Metallic, Silver 618 m³/h C:
  • - Intensive speed setting: increases the extraction rate when the steam gets intense
  • - LED lighting: a clear illumination whilst cooking thanks to the energy-saving LED lights
  • - Reduced Noise: the low-noise motor makes it possible to listen to your own kitchen story
Long product name Neff D5655X1GB cooker hood Built-in Metallic, Silver 618 m³/h C:

N 30 Canopy cooker hood 53 cm Silver metallic

Neff D5655X1GB cooker hood Built-in Metallic, Silver 618 m³/h C:

Canopy hood: designed to fit neatly under an overhead unit or cabinet. They're discreet and effectively use valuable space.

Silence - Reduced Noise

Silence is the gateway to little classics of food poetry. Have you heard the one about sizzling onions? Or the epic story about a searing steak? Our low-noise motor makes it possible to listen to your own kitchen story. Would you like to know the secret? It’s a form of audible relaxation that leads your creativity to new adventures.

Short summary description Neff D5655X1GB cooker hood Built-in Metallic, Silver 618 m³/h C:

Neff D5655X1GB, 618 m³/h, Ducted/Recirculating, D, A, B, 56 dB

Long summary description Neff D5655X1GB cooker hood Built-in Metallic, Silver 618 m³/h C:

Neff D5655X1GB. Maximum extraction power: 618 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: D. Type: Built-in, Product colour: Metallic, Silver, Cord length: 1,3 m. Grease filter type: Aluminium, Number of filters: 2 pc(s). Bulb power: 2,15 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Energy efficiency class: C, Annual energy consumption: 79,8 kWh, Energy efficiency scale: A+++ to D

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.