location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook S262 Intel® Core™ Duo 30,7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megabook S262
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S262-620NE
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook S262 Intel® Core™ Duo 30,7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo 1,86 GHz
  • - 30,7 cm (12.1") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - 120 GB DVD±RW
  • - Intel® GMA 950
  • - Bluetooth 2.0+EDR
  • - Windows Vista Home Premium
Warranty: 2 year pick-up & return warranty + 1 year on battery.
Long product name MSI Megabook S262 Intel® Core™ Duo 30,7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium :
The long product name of MSI Megabook S262 Intel® Core™ Duo 30,7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Megabook S262, Windows Vista Home Premium, Intel Core Duo T2350 (1.86GHz), Intel 945GM+ICH7M, 12.1" WXGA Glare Type(1280x800), 120GB, 2048MB DDR2, DVD Super Multi, Intel GMA 950, Gigabit Ethernet, 802.11a/b/g WLAN, Bluetooth, Bag & Mouse, black
More>>>
MSI Megabook S262 Intel® Core™ Duo 30,7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium:
The official description of MSI Megabook S262 Intel® Core™ Duo 30,7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect mobility with: Stronger, Thinner, Lighter, Better Battery Saving Capabilities..

In the processor specification, S262 embarks Intel Yonah Processor (65nm; dual core) dual core processor. The dual core's extreme kinetic energy enables it to run various types of heavy load tasks, regardless of editing high resolution pictures, movies or 3D entertainment applications, S262's ultra dual core power provides you with a smooth and nimble data processing experience.

Fashionable, Dazzling Ergonomic Design

The IT industry gave way to digital era, and complete functions, outstanding performance, unique ergonomics, has gradually become determining factors when customers choose to buy a product. The S262 notebook launched by MSI, seeks to meet a simple yet fashionable design.

S262's gorgeous curves outline its agile body, while a fine aluminum alloy shapes its body, along with bold red, dazzling white colors, and a 12.1inch glare wide screen, S262 is not only widely known for its modern esthetics principle, it's also considered fashionable in the science and technology category, increasing its elegance and magnificence.

Napa Achieving Perfect Mobility

The Napa platform, based on the Centrino structure, after the Centrino Sonoma Platform, is Intel's most recent and powerful product.Compared to the previous Sonoma Platform,Yonah possesses a brand new electric and wireless network integration technology, using a dual core processor, increasing S262's performance while saving power.Regarding the emphasis put on thin and light mobile notebooks, has longer battery life periods, not only preventing insufficient power problems and the need to bring along an extra battery, besides increasing purchases budget it also aggravates commercial and traveling burden.

Built-in 802.11 a/b/g and Bluetooth function - Experience Real Wireless Life

The Napa platform has a built-in 802.11 a/b/g three mold wireless network structure, presently supporting wireless network from every region of the world. In different wireless network environments, S262 will automatically detect and list the regional network signals, as well as chose the most suitable connection, without the need of manual setting. In terms of wireless network transmission speed, can reach speeds as high as 54Mbps, enabling homepage browsing, file downloading, news conference holding, etc. (Speed may differ depending on what region of the world).Now, regardless of being on a business trip, traveling to any country, you can easily access the internet through your S262, connecting to the world and getting the most recent news at high connection speeds.S262 has a built-in Bluetooth function, enabling portable digital equipments to be easily connected through the Bluetooth function, convenient and at high speeds connecting to the computer, simple procedure that can be done without learning. Bluetooth wireless technology enables all types of portable digital equipment to be connected without the need for intertwined connection lines, not only obtaining better mobility as well as providing a clean working environment, experiencing what science and technology can offer through Bluetooth.

GbE greets the wide frequency new era

The new generation of wide frequency is shifting to network life, S262 not only provides 802.11 a/b/g, bluetooth function and many other wireless functions, optimizing with the wired network specifications, first to have a built-in GbE high speed network surface, with transmission speeds up to 1000Mbps, browsing through music, video, or bigger websites, or transmitting information within the network, GbE's astonishing high speeds are handy, and multiplies your working efficiency.

12.1" Glare Wide Screen Luxurious Esthetic Sense

Emphasizing its visual esthetic sense, S262 uses a 12.1" glare wide screen. High brightness, high accuracy mirror surface material, perfectly portrays every image's details; high color quality, high quality resolution, showing the most luxurious esthetic sense. With 16:10 height to width proportion, is the best representative for picture or movie visualization.

Besides the exquisite nature of the picture, bright coloring, 16:10 wide screens can simultaneously show many overlapped windows applets, decreasing the need for maximizing and minimizing applets, the user can on one hand use Excel to create a graph, and at the same time paste it to a PowerPoint slide, increasing work efficiency.

What is important to mention is that, even thought S262 has a 12.1" screen, it does not change the size of its keyboard, longer Spacebar and Backspace keys are standard to those of a desktop pc keyboard, although it's only a small detail in its design, but it represents our intimate intentions to satisfy our customers.

Built-in DVD Burner - Smallest Space Optimization

"The house sparrow although small, the five internal organs are complete". Specially designed for mobility purposes, S262 has achieved the minimum space optimization planning, built in DVD burner, providing DVD one-sided double-decked burner specification, may be used any time as long as a blank DVD disc is inserted, one may use the software to backup hard disk material, with data capacity of 8.5GB, can support up to 3000 songs, 8 VCD, or two 2-hour DVD movie in a single DVD, and without changing discs in the meantime.

Short summary description MSI Megabook S262 Intel® Core™ Duo 30,7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium:
This short summary of the MSI Megabook S262 Intel® Core™ Duo 30,7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook S262, Intel® Core™ Duo, 1,86 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 2 GB, 120 GB

Long summary description MSI Megabook S262 Intel® Core™ Duo 30,7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium:
This is an auto-generated long summary of MSI Megabook S262 Intel® Core™ Duo 30,7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium based on the first three specs of the first five spec groups.

MSI Megabook S262. Processor family: Intel® Core™ Duo, Processor frequency: 1,86 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Premium. Weight: 1,95 kg

Display
Display diagonal *
30,7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor frequency *
1,86 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
Intel® GMA 950
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Battery
Number of battery cells
8
Weight & dimensions
Width
303 mm
Depth
225 mm
Height
30 mm
Weight *
1,95 kg
Other features
Wireless technology
IEEE 802.11a/b/g
Infrared data port
No
Dimensions (WxDxH)
303 x 225 x 30 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 02:40:30
Uk has collected 3 expert reviews for MSI Megabook S262 Intel® Core™ Duo 30.7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Premium and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%