Microsoft logo

Microsoft EXCHANGE SERVER 2000

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23684
Info modified on:
07 Mar 2024, 15:34:52
Long product name Microsoft EXCHANGE SERVER 2000:

EXCHANGE SERVER 2000 2000 MANUAL SP (WIN-32)

Short summary description Microsoft EXCHANGE SERVER 2000:

Microsoft EXCHANGE SERVER 2000, Pentium-compatible 133 MHz processor or higher, 256 MB, 500 MB, Windows 2000 Server operating system, CD-ROM, PC

Long summary description Microsoft EXCHANGE SERVER 2000:

Microsoft EXCHANGE SERVER 2000. Minimum processor: Pentium-compatible 133 MHz processor or higher, Minimum RAM: 256 MB, Minimum storage drive space: 500 MB. Media types supported: CD-ROM. Platform: PC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.