MGA Entertainment logo

L.O.L. Surprise! Dance Tots Asst in PDQ

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82474
Info modified on:
14 Jun 2024, 09:09:12
Short summary description L.O.L. Surprise! Dance Tots Asst in PDQ:

L.O.L. Surprise! Dance Tots Asst in PDQ, Baby doll, Female, 5 yr(s), Girl, Multicolour

Long summary description L.O.L. Surprise! Dance Tots Asst in PDQ:

L.O.L. Surprise! Dance Tots Asst in PDQ. Doll type: Baby doll, Doll's gender: Female, Recommended age (min): 5 yr(s), Suggested gender: Girl, Material: Plastic, Product colour: Multicolour

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.