Maped logo

Maped 506600 pencil sharpener Manual pencil sharpener Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32665
Info modified on:
24 Apr 2024, 09:09:30
Long product name Maped 506600 pencil sharpener Manual pencil sharpener Grey:

Maped Classic Metal Pencil Sharpener, 20pcs

Short summary description Maped 506600 pencil sharpener Manual pencil sharpener Grey:

Maped 506600, Manual pencil sharpener, Grey, Metal, Steel

Long summary description Maped 506600 pencil sharpener Manual pencil sharpener Grey:

Maped 506600. Type: Manual pencil sharpener, Product colour: Grey, Material: Metal

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.