M310 Wireless Mouse
Hand-friendly design
The full-size, contoured design with soft rubber grips feels good in either hand—even after long hours of use.
Plug-and-forget nano-receiver
So small and unobtrusive, you can plug it into a USB port and forget about it. Plus, you can say good-bye to worries about lost receivers.
12-month battery life
You can go for a year without battery hassles. An On/Off switch and smart sleep mode extend battery life, while an indicator light eliminates surprises.
Logitech Advanced 2.4 GHz wireless connectivity
You get the reliability of a cord with wireless convenience and freedom—fast data transmission and virtually no delays or dropouts.
Smooth, responsive tracking
You’ll get right where you want to go with smooth, responsive cursor control, easy text selection, and effortless scrolling that touchpads can’t compete with.
Logitech reliability
You get the high quality and reliability that’s made Logitech the global leader for mice at a price you can afford—plus a three-year limited hardware warranty.
Logitech M310, Optical, RF Wireless, 1000 DPI
Logitech M310. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons quantity: 3, Scroll type: Wheel