Linksys logo

Linksys WRT004ANT network antenna Omni-directional antenna RP-SMA 7 dBi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78153
Info modified on:
23 Feb 2023, 16:42:39
Short summary description Linksys WRT004ANT network antenna Omni-directional antenna RP-SMA 7 dBi:

Linksys WRT004ANT, 7 dBi, 2.4/5 GHz, 4 dBi, 7 dBi, 360°, 30°

Long summary description Linksys WRT004ANT network antenna Omni-directional antenna RP-SMA 7 dBi:

Linksys WRT004ANT. Antenna gain level (max): 7 dBi, Frequency band: 2.4/5 GHz, Antenna gain (2.4 GHz): 4 dBi. Antenna type: Omni-directional antenna, Antenna connector type: RP-SMA, Product colour: Black. Width: 26,8 mm, Depth: 288,6 mm, Height: 9,99 mm. Quantity per pack: 4 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.