Lindy logo

Lindy 42394 print server Ethernet LAN Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8887
Info modified on:
07 Nov 2022, 18:54:57
Warranty:
2 Years
Long product name Lindy 42394 print server Ethernet LAN Black:

USB 2.0 Print Server, 10/100Base-TX

Lindy 42394 print server Ethernet LAN Black:

Features:

- 10/100 RJ45 Fast Ethernet port (auto sensing)
- Supports multi-function printers
- Web browser interface and PC PS-Admin software for print server management and control

Short summary description Lindy 42394 print server Ethernet LAN Black:

Lindy 42394, Black, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, 100BASE-TX, 10BASE-T, TCP/IP, IPX/SPX, UDP, NetBEUI, SMNP, Appletalk

Long summary description Lindy 42394 print server Ethernet LAN Black:

Lindy 42394. Product colour: Black. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP, IPX/SPX, UDP, NetBEUI, SMNP, Appletalk. Certification: FCC, CE. Width: 52 mm, Depth: 53 mm, Height: 24 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.