location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 15" TFT L1530PSUP computer monitor 38,1 cm (15") 1024 x 768 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15" TFT L1530PSUP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1530PSUP
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 15" TFT L1530PSUP computer monitor 38,1 cm (15") 1024 x 768 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38,1 cm (15")
  • - 1024 x 768 pixels
  • - 16 ms 300 cd/m² 400:1
  • - 28 W
Long product name LG 15" TFT L1530PSUP computer monitor 38,1 cm (15") 1024 x 768 pixels Silver :
The long product name of LG 15" TFT L1530PSUP computer monitor 38,1 cm (15") 1024 x 768 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

30 Series 15" TFT LCD Monitor. Stylish and functional with USB, DVI pivot and height adjust function
More>>>
LG 15" TFT L1530PSUP computer monitor 38,1 cm (15") 1024 x 768 pixels Silver:
The official description of LG 15" TFT L1530PSUP computer monitor 38,1 cm (15") 1024 x 768 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
-160 degree horizontal viewing angle.
-140 degree vertical viewing angle.
-1024 x 768 native resolution.
-16ms response time.
-300 cd/m2 brightness.
-400:1 contrast ratio.

Short summary description LG 15" TFT L1530PSUP computer monitor 38,1 cm (15") 1024 x 768 pixels Silver:
This short summary of the LG 15" TFT L1530PSUP computer monitor 38,1 cm (15") 1024 x 768 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG 15" TFT L1530PSUP, 38,1 cm (15"), 1024 x 768 pixels, 16 ms, Silver

Long summary description LG 15" TFT L1530PSUP computer monitor 38,1 cm (15") 1024 x 768 pixels Silver:
This is an auto-generated long summary of LG 15" TFT L1530PSUP computer monitor 38,1 cm (15") 1024 x 768 pixels Silver based on the first three specs of the first five spec groups.

LG 15" TFT L1530PSUP. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 16 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°. Product colour: Silver

Display
Display diagonal *
38,1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
16 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Display number of colours *
16.78 million colours
Pixel pitch
0,297 x 0,297 mm
Horizontal scan range
31 - 63 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
30,4 cm
Viewable size, vertical
22,8 cm
Design
Product colour *
Silver
Certification
TCO99
Ports & interfaces
I/O ports
USB
VGA (D-Sub) ports quantity
1
Power
Power consumption (typical) *
28 W
Power consumption (standby) *
3 W
Power consumption (off)
3 W
Weight & dimensions
Width (without stand)
368 mm
Depth (without stand)
120 mm
Height (without stand)
381 mm
Weight (without stand)
4,6 kg
Brand Image Product code Product Stock Price from
LG L177WSB-PF computer monitor 43,2 cm (17") 1440 x 900 pixels Black LG L177WSB-PF computer monitor 43,2 cm (17") 1440 x 900 pixels Black
(show image)
L177WSB-PF L177WSB-PF 0.00
(excl. VAT)
0 (incl. VAT)
LG W1942SM-BF computer monitor 48,3 cm (19") 1440 x 900 pixels Black LG W1942SM-BF computer monitor 48,3 cm (19") 1440 x 900 pixels Black
(show image)
W1942SM-BF W1942SM-BF 0.00
(excl. VAT)
0 (incl. VAT)
LG L1754SM-PF computer monitor 43,2 cm (17") 1280 x 1024 pixels Black LG L1754SM-PF computer monitor 43,2 cm (17") 1280 x 1024 pixels Black
(show image)
L1754SM-PF L1754SM-PF 0.00
(excl. VAT)
0 (incl. VAT)