LG logo

LG BP630.BDEULLK DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47854
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG BP630.BDEULLK DVD/Blu-Ray player 3D Black:

LG BP630.BDEULLK, Full HD, NTSC, PAL, 1080p, 720p, YouTube, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS Neo:6, DTS-HD, DTS-HD Master Audio, 24-bit/192kHz

Long summary description LG BP630.BDEULLK DVD/Blu-Ray player 3D Black:

LG BP630.BDEULLK. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported video modes: 1080p, 720p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS Neo:6, DTS-HD, DTS-HD Master Audio, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: 3GP, AVCHD, DIVX, FLV, H.264, M4V, MKV, MP4, MPEG2, MPEG4, VC-1, VOB, WMV, Audio formats supported: AAC, FLAC, LPCM, MP1, MP2, MP3, WMA, Image formats supported: GIF, JPG, PNG. Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.