LG logo

LG 24GL600F-B computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27059
Info modified on:
27 May 2024, 16:22:07
Bullet Points LG 24GL600F-B computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LCD Black:
  • - 1ms Response Time
  • - 144Hz Reresh Rate
  • - 23.6-inch Display
  • - Radeon FreeSync
  • - Customized Game Mode
Long product name LG 24GL600F-B computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LCD Black:

23.6" / 59.8 cm, TN, NTSC 72%, 16.7 M, 16:9, 300 cd/m2, 1000:1, 1 ms, HDMI, DisplayPort, 1920 x 1080 @ 144Hz, AMD FreeSync, 556.8 x 180.6 x 419.8 mm

LG 24GL600F-B computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LCD Black:

Geared Up for Victory
LG UltraGear™ is the powerful gaming display gear with high performance features to take your gaming to the next level.

The Gear for Rapid Action
With a 23.6-inch display, and 1ms response time, the 24GL600F is the UltraGear optimized for games requiring instantaneous decisions, such as RTS and FPS.

144Hz Refresh Rate & 1ms Response Time
Fast Track to Victory
With a high refresh rate and fastest response time, you can take advantage of any battlefield.

144Hz Refresh Rate
Get into Synchronized Action

With a refresh rate of 144Hz, the 24GL600F allows you to capture even the smallest movements while also providing smoother motion.

1ms Response Time
Shoot the Enemy First with Less Delay

With the 24GL600F, which supports the fastest response time, you can quickly observe the battlefield and immediately respond to enemy.

23.6-inch Display
Explore the Entire Battlefield

Allowing players to see the battlefield and all the game UIs at a glance, the 24GL600F can lead to victory in the battle, and ultimately the war, through rapid decision-making.

Radeon FreeSyncTM
Fluid Gaming Motion without Tearing & Stuttering

Equipped with Radeon FreeSync, the 24GL600F provides smooth motion without tearing or stuttering thanks to Adaptive Sync technology.

Customized Game Mode
Optimise your screen for gaming with the Game Mode function. With 3 gaming pre-sets; 2 FPS and 1 RTS mode, you can choose the best mode for your gameplay.

Dynamic Action Sync
Real Time Combat

Dynamic Action Sync is a feature that minimizes input lag so the gameplay in RTS and FPS games is more responsive.

Black Stabilizer
Spot the Enemy with Night Vision View

Black Stabilizer gives gamers full visibility even in deep-dark scenes. It synchronizes the darkest areas and makes them brighter.

Crosshair
Aim Quickly, Shoot Faster

By placing the striking point in the center of the display, the Crosshair feature enhances accuracy in first-person shooter games.

Short summary description LG 24GL600F-B computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LCD Black:

LG 24GL600F-B, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description LG 24GL600F-B computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LCD Black:

LG 24GL600F-B. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.