location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CS410dn Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS410dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28D0228
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:22
The date of the most recent change of this product data-sheet in Icecat.
Lexmark 28D0228 user manual (7.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark CS410dn Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 75000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 256 MB Built-in processor 800 MHz
Long product name Lexmark CS410dn Colour 1200 x 1200 DPI A4 :
The long product name of Lexmark CS410dn Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4" LCD, Colour, Laser, 1200x1200 dpi, Duplex, Rj-45, USB Type B, USB 2.0 Type A, 256MB, 580W
More>>>
Lexmark CS410dn Colour 1200 x 1200 DPI A4:
The official description of Lexmark CS410dn Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Big Features. Small Footprint. Color That’s Right On.

The small and quiet Lexmark CS410dn network-ready color laser printer with 2-sided printing standard, a 800 MHz dual-core processor and 256MB of standard memory prints at up to 32 ppm black and color.

Print Complex Documents Fast

Print documents with graphics and images effortlessly with 256 MB of upgradable memory and a fast dual-core processor.

Professional Color Matching

Lexmark Named Color Replacement and PANTONE® calibration make it easy to develop a consistent brand image by accurately matching your colors.

High Resolution Graphics

With up to true 1200x1200 dpi resolution, images and graphics stay crisp. Lexmark's Unison™ Toner ensures consistent quality, too.

Super Fast and Quiet Output

Power through projects with print speeds up to 32 pages per minute in black and color–plus produce a 1-page color document in as little as 10 seconds.

Reliable Performance

Easily print up to 6,000 pages a month, plus enjoy fewer maintenance hassles, thanks to our state-of-the-art paper handling.

Short summary description Lexmark CS410dn Colour 1200 x 1200 DPI A4:
This short summary of the Lexmark CS410dn Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CS410dn, Laser, Colour, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing

Long summary description Lexmark CS410dn Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark CS410dn Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark CS410dn. Print technology: Laser, Colour. Number of print cartridges: 5, Maximum duty cycle: 75000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD, Product colour: Black, White

Printing
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
15 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
10 s
Print margins (top, bottom, right, left)
4,2 mm
Features
Maximum duty cycle *
75000 pages per month
Recommended duty cycle
800 - 6000 pages per month
Number of print cartridges *
5
Page description languages *
HTML Direct Image Space, Microsoft XPS, PCL 5c, PCL 6, PDF 1.7, PPDS, PostScript 3
Average cartridge yield (black)
1000 pages
Average cartridge yield (CMY)
1000 pages
Maximum cartridge yield (black)
4000 pages
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Paper input type
Paper tray
Maximum number of input trays
4
Maximum input capacity
1450 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Universal, Legal
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 176 g/m²
Card stock media weight (grain long)
120 - 135 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB 2.0 ports quantity
2
USB connector
USB Type-A / USB Type-B
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
SNMPv3
Supported network protocols (IPv4)
TCP/IP, AppleTalk
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Mobile printing technologies
Apple AirPrint
Performance
Internal memory *
256 MB
Maximum internal memory
2304 MB
Performance
Built-in processor
Yes
Processor frequency
800 MHz
Processor cores
2
Sound pressure level (printing)
50 dB
Sound pressure level (duplex printing)
52 dB
Sound pressure level (quiet mode)
46 dB
Noise level (idle)
16 dB
Design
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
6,1 cm (2.4")
Touchscreen
No
Certification
ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, UL 60950-1, FCC Class B, cUL CAN/CSA-C22.2 60950-1, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class B, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, UL GS mark, UCRF, EC 1275
Power
Power consumption (printing) *
580 W
Power consumption (ready)
30 W
Power consumption (standby)
3 W
Power consumption (PowerSave)
0,5 W
Energy Star Typical Electricity Consumption (TEC)
2,67 kWh/week
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows RT, Windows RT 8.1, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 5.0, Debian 6.0, Fedora 14, Fedora 15, Fedora 16, Fedora 17, Linpus Linux 9.6, Linux Mint 10, Linux Mint 11, Linux Mint 12, Linux Mint 13, Linux Mint 9, PCLinuxOS 2011, Red Flag Desktop 6.0, Red Hat Enterprise Linux WS 4.0, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, SUSE Linux Enterprise Desktop 10, SUSE Linux Enterprise Desktop 11, Ubuntu 10.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, openSUSE 11.3, openSUSE 11.4, openSUSE 12.1, openSUSE 12.2
Server operating systems supported
SUSE Linux Enterprise Server 10, SUSE Linux Enterprise Server 11, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2
Other operating systems supported
HP-UX 11.11, HP-UX 11.23, HP-UX 11.31, IBM AIX 5.3, IBM AIX 6.1, IBM AIX 7.1, Novell Distributed Print Services (NDPS), Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server, Solaris 10, Solaris 10 SPARC, Solaris 11, Solaris 9 SPARC
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Storage temperature (T-T)
8 - 80 °C
Operating altitude
0 - 2896 m
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
442 mm
Depth
406,4 mm
Height
292,1 mm
Weight
20,5 kg
Packaging data
Package width
594,4 mm
Package depth
492,8 mm
Package height
401,3 mm
Package weight
23,8 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (CMY)
1400 pages
Manual
Yes
Software CD
Yes
Documentation CD
Yes
Cables included
AC
Other features
Supported protocols
LPR/LPD Direct IP (Port 9100) Enhanced IP (Port 9400) FTP, TFTP Telnet IPP 1.0, 1.1, 2.0
Source Testseek summary Average rating
Reviews
Updated:
2017-09-05 02:29:10
Uk has collected 4 expert reviews for Lexmark CS410dn Colour 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-09-05 02:29:10
Lexmark rates this printer for a maximum 40,000 pages per month, and it feels quite nicely made. The guides in the 250-sheet paper cassette feel unusually robust and move more smoothly than on many printers, but with A4 paper loaded the cassette protrudes...
Bottom line The Lexmark CS410dn is a good colour laser printer, but its running costs are higher than we’d like...
0%
techadvisor.co.uk
Updated:
2017-09-05 02:29:10
We see plenty of colour printers retailing for under £100, and a good many costing some £400 or £500. However, we haven't seen many recent models hitting the £250-£300 bracket. That, conveniently, is where this rather fine colour laser machine the CS410dn...
Bottom line The running costs do hurt an otherwise very competent printer. The CS410dn does everything well, without excelling for its price range. If you want a sturdy page churner that can also slip to high quality colour for the odd big splash, the Lexmark will se...
80%
Brand Image Product code Product Stock Price from
Lexmark CS820de Colour 1200 x 1200 DPI A4 Lexmark CS820de Colour 1200 x 1200 DPI A4
(show image)
21K0103 CS820de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CS820de Colour 1200 x 1200 DPI A4 Lexmark CS820de Colour 1200 x 1200 DPI A4
(show image)
21K4147 CS820de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CS725de Colour 1200 x 1200 DPI A4 Lexmark CS725de Colour 1200 x 1200 DPI A4
(show image)
40C1554 CS725de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CS720de Colour 1200 x 1200 DPI A4 Lexmark CS720de Colour 1200 x 1200 DPI A4
(show image)
40C1549 CS720de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS812dn 1200 x 1200 DPI A4 Lexmark MS812dn 1200 x 1200 DPI A4
(show image)
40G2527 MS812dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS810dn 1200 x 1200 DPI A4 Lexmark MS810dn 1200 x 1200 DPI A4
(show image)
40G2525 MS810dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS811dn 1200 x 1200 DPI A4 Lexmark MS811dn 1200 x 1200 DPI A4
(show image)
40G2526 MS811dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS312dn 1200 x 1200 DPI A4 Lexmark MS312dn 1200 x 1200 DPI A4
(show image)
35S4663 MS312dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS610dn 1200 x 1200 DPI A4 Lexmark MS610dn 1200 x 1200 DPI A4
(show image)
35S4670 MS610dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CS310dn Colour 1200 x 1200 DPI A4 Lexmark CS310dn Colour 1200 x 1200 DPI A4
(show image)
28C0181 CS310dn 0.00
(excl. VAT)
0 (incl. VAT)