location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Day/Night P/T/Z IP Speed Dome Camera 704 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Day/Night P/T/Z IP Speed Dome Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-4000
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:13:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne Day/Night P/T/Z IP Speed Dome Camera 704 x 480 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CCD 25,4 / 4 mm (1 / 4") 704 x 480 pixels
  • - Night vision
  • - Optical zoom: 18x Digital zoom: 12x
Long product name LevelOne Day/Night P/T/Z IP Speed Dome Camera 704 x 480 pixels :
The long product name of LevelOne Day/Night P/T/Z IP Speed Dome Camera 704 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Day/Night P/T/Z IP Speed Dome Camera
More>>>
LevelOne Day/Night P/T/Z IP Speed Dome Camera 704 x 480 pixels:
The official description of LevelOne Day/Night P/T/Z IP Speed Dome Camera 704 x 480 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:
-1/4'' ExView HAD CCD sensor for superior image capture quality in low light conditions.
-Maximum resolution up to 704x480 at 30fps(NTCS).
-Supports 18/26/36x Optical and 12x Digital zoom.
-Supports 360o pan and 90o tilt, continuous rotation.
-Selectable MPEG4/MJPEG compression mode.
-Auto-removable IR-cut filter for Day/Night viewing.
-Extended I/O for sensor & alarm.
-Waterproof IP66 rated for indoor/outdoor deployment(FCS-4000/4100/4200 only).
-Two-way audio.
-Note:FCS-4000/4100/4200 come with optional bracket mountings. For further information, please consult the datasheet.
-Update:This camera is now rated for -20 degrees celsius, extreme weather performance.

Short summary description LevelOne Day/Night P/T/Z IP Speed Dome Camera 704 x 480 pixels:
This short summary of the LevelOne Day/Night P/T/Z IP Speed Dome Camera 704 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Day/Night P/T/Z IP Speed Dome Camera, CCD, 25,4 / 4 mm (1 / 4"), 18x, 12x, 4 - 72 mm, 704 x 480 pixels

Long summary description LevelOne Day/Night P/T/Z IP Speed Dome Camera 704 x 480 pixels:
This is an auto-generated long summary of LevelOne Day/Night P/T/Z IP Speed Dome Camera 704 x 480 pixels based on the first three specs of the first five spec groups.

LevelOne Day/Night P/T/Z IP Speed Dome Camera. Sensor type: CCD, Optical sensor size: 25,4 / 4 mm (1 / 4"). Optical zoom: 18x, Digital zoom: 12x, Focal length range: 4 - 72 mm. Maximum resolution: 704 x 480 pixels. Interface: RJ-45. Power requirements: 100-240V/50-60Hz/1,8A - 12VDC/4A, I/O ports: RS-485

Camera
Tilt angle range
90
Pan range
360
Image sensor
Optical sensor size
25,4 / 4 mm (1 / 4")
Sensor type *
CCD
Lens system
Optical zoom
18x
Digital zoom
12x
Focal length range
4 - 72 mm
Night vision
Night vision *
Yes
Video
Maximum resolution *
704 x 480 pixels
Ports & interfaces
Interface
RJ-45
Operational conditions
Operating temperature (T-T)
-20 - 50 °C
Other features
Power requirements
100-240V/50-60Hz/1,8A - 12VDC/4A
I/O ports
RS-485