LevelOne logo

LevelOne FCS-3082 security camera Dome IP security camera Outdoor 2048 x 1536 pixels Ceiling/wall

Data-sheet quality:
created/standardized by Icecat
Product views:
87811
Info modified on:
10 Aug 2024, 09:39:11
Bullet Points LevelOne FCS-3082 security camera Dome IP security camera Outdoor 2048 x 1536 pixels Ceiling/wall:
  • - 2.8-12 mm adjustable Vari-focal length for wide angle surveillance
  • - Weatherproof IP67-rated housing
  • - Built-in Micro SDHC/SDXC card slot for local storage
  • - 3-Megapixel high-definition resolution
  • - Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
  • - Vandal-proof IK10-rated housing
  • - Built-in infrared LEDs for night viewing up to 30m
  • - Removable IR-cut filter for day and night surveillance
  • - Video compression: H.264, MJPEG
  • - Power support: PoE (IEEE 802.3af)
  • - Free surveillance and CMS (Central Management System) software packages with 64-channel license
Long product name LevelOne FCS-3082 security camera Dome IP security camera Outdoor 2048 x 1536 pixels Ceiling/wall:

3MP, IP, 2048 x 1536px, 30 fps, 1~1/10000 sec, CMOS 1/3", RAW, Fast Ethernet, IK10/IP67, PoE 802.3af, WDR

Short summary description LevelOne FCS-3082 security camera Dome IP security camera Outdoor 2048 x 1536 pixels Ceiling/wall:

LevelOne FCS-3082, IP security camera, Outdoor, Wired, CE, FCC, ONVIF, IK10, NEMA 4X, Ceiling/wall, Black, White

Long summary description LevelOne FCS-3082 security camera Dome IP security camera Outdoor 2048 x 1536 pixels Ceiling/wall:

LevelOne FCS-3082. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Black, White, Form factor: Dome. Minimum illumination: 0,1 lx, Lens viewing angle, horizontal: 70.5°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"). Focal length range: 2.8 - 12 mm, Focus: Manual

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.