LevelOne logo

LevelOne CAS-1101 camera lens IP Camera Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12453
Info modified on:
14 Mar 2024, 19:17:07
Long product name LevelOne CAS-1101 camera lens IP Camera Black:

1/3” CCD, 5~50mm, F1.4, CS, 141 g

LevelOne CAS-1101 camera lens IP Camera Black:

CAS-1101, a CS-mount vari-focal lens, is a great accessory for any system installer using box-type cameras. Its 10x optical zoom makes the longdistanced surveillance particularly superior, offering detailed image in wide-coverage deployment. CAS-1101 has an F-1.4 auto-iris that adjusts automatically to bring flexible light control to boxtype cameras, rendering the highest-quality images available. This is useful for deployments using the same cameras installed in several different lighting environments like garages, warehouse loading docks, street monitor, and etc. In addition, IR correction feature avoids shifts of focus points in both visible and infrared ranges, ensuring clear vision in day and night surveillance.

Short summary description LevelOne CAS-1101 camera lens IP Camera Black:

LevelOne CAS-1101, 5 - 50 mm, CS mount

Long summary description LevelOne CAS-1101 camera lens IP Camera Black:

LevelOne CAS-1101. Component for: IP Camera, Lens mount interface: CS mount, Lens viewing angle, horizontal: 49°. Camera brands compatibility: LevelOne, Compatibility: FCS-1070, FCS-1081A, FCS-1091, WCS-2070, WCS-1090, Operating temperature (T-T): -10 - 50 °C. Product colour: Black. Diameter: 4,19 cm, Length: 65,7 mm, Weight: 141 g. Package width: 75 mm, Package depth: 130 mm, Package height: 53 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.