location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab Plus 256 GB 29,2 cm (11.5") 8 GB Wi-Fi 5 (802.11ac) Android 14 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZAE00021GB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530284885 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 14:16:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab Plus 256 GB 29,2 cm (11.5") 8 GB Wi-Fi 5 (802.11ac) Android 14 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MediaTek Helio G99 (8C, 2x A76 @2.2GHz + 6x A55 @2.0GHz)
  • - 11.5" 2K (2000x1200) IPS 400nits 72% NTSC 90Hz Touch
  • - 8GB LPDDR4x
  • - 256GB UFS 2.2
  • - Arm Mali-G57 MC2 GPU
  • - Android 14 or Later
Warranty: 1-year, Courier
Long product name Lenovo Tab Plus 256 GB 29,2 cm (11.5") 8 GB Wi-Fi 5 (802.11ac) Android 14 Grey :
The long product name of Lenovo Tab Plus 256 GB 29,2 cm (11.5") 8 GB Wi-Fi 5 (802.11ac) Android 14 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MediaTek Helio G99 (8C, 2x A76 @2.2GHz + 6x A55 @2.0GHz), 8GB LPDDR4x, 256GB UFS 2.2, 11.5" 2K (2000x1200) IPS 400nits 72% NTSC 90Hz Touch, Arm Mali-G57 MC2 GPU, Wi-Fi 5 802.11ac 1x1 + BT5.2, Front 8.0MP / Rear 8.0MP, Android 14 or Later
More>>>
Lenovo Tab Plus 256 GB 29,2 cm (11.5") 8 GB Wi-Fi 5 (802.11ac) Android 14 Grey:
The official description of Lenovo Tab Plus 256 GB 29,2 cm (11.5") 8 GB Wi-Fi 5 (802.11ac) Android 14 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Joy in Every Beat
- Immerse in a personal audio oasis with eight JBL speakers & Dolby Atmos.
- Enjoy wireless music streaming anywhere, anytime with Bluetooth® connectivity.
- Vibrant visuals brought to life on the 11.5″ 2K display.
- Enjoy uninterrupted entertainment all day with a quick 90-minute charge.
- Transform your tablet into a picture frame with Standby Mode while charging.

Short summary description Lenovo Tab Plus 256 GB 29,2 cm (11.5") 8 GB Wi-Fi 5 (802.11ac) Android 14 Grey:
This short summary of the Lenovo Tab Plus 256 GB 29,2 cm (11.5") 8 GB Wi-Fi 5 (802.11ac) Android 14 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tab Plus, 29,2 cm (11.5"), 2000 x 1200 pixels, 256 GB, 8 GB, Android 14, Grey

Long summary description Lenovo Tab Plus 256 GB 29,2 cm (11.5") 8 GB Wi-Fi 5 (802.11ac) Android 14 Grey:
This is an auto-generated long summary of Lenovo Tab Plus 256 GB 29,2 cm (11.5") 8 GB Wi-Fi 5 (802.11ac) Android 14 Grey based on the first three specs of the first five spec groups.

Lenovo Tab Plus. Display diagonal: 29,2 cm (11.5"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 256 GB. Processor frequency: 2,2 GHz, Processor model: Helio G99. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 650 g. Operating system installed: Android 14. Product colour: Grey

Joy in Every Beat
Joy in Every Beat

The Lenovo Tab Plus is a whole vibe! Immerse in crisp highs and pounding bass, thanks to eight JBL® speakers with Hi-Fi structure and Dolby Atmos®, brought together by a stunning 11.5″ 2K display. Its 175-degree kickstand and Bluetooth® speaker mode redefine personal entertainment, offering a perfect blend of visual and auditory wonder.

JBL Speakers with Hi-Fi Matrix Structure
JBL Speakers with Hi-Fi Matrix Structure

Dive in with eight JBL® Speakers. This Hi-Fi system boasts 26W of stereo power and a large 22cc speaker box that cuts static noise and boosts clarity. Plus, four matrix tweeters and four force-balanced woofers provide sharp highs and deep lows.

Tuned by Dolby Atmos®
Tuned by Dolby Atmos®

This revolutionary audio technology transforms ordinary soundscapes into extraordinary, immersive experiences. Imagine being enveloped in a sphere of clarity and depth, where every note and whisper surrounds you. Ready for sound that moves you?

High-Res Audio Supported
High-Res Audio Supported

Calling all audiophiles! This tablet was built for you! Enjoy lossless streaming and hear your favorite songs as the audio engineers intended. Just plug in a set of compatible headphones and fall into audio bliss.

Your Portable DJ
Your Portable DJ

Crank up the fun with Lenovo Tab Plus, and stream audio directly from your phone via Bluetooth indoors and outdoors. Your ultimate music hub—ready to turn every spot into your personal nightclub!

Precise Volume for Every App
Precise Volume for Every App

Get full sound control with the volume button! The ultimate personal entertainment experience comes with the option to fine-tune the volume for your individual music, video, and game apps. Enhance your audio landscape for a truly unique listening experience.

Dive Into Visual Luxury
Dive Into Visual Luxury

Plunge into a world where colours pop and details come to life on 11.5″ 2K screen. With TUV-certified eye care, enjoy your favorite shows and games in comfort, safeguarding your vision day and night.

Never Miss a Beat
Never Miss a Beat

Stream all day on the 8600mAh battery. Rapid 45W charging capability gets you back to full power in just 90 minutes.

Cozy Gaming, Cozy You
Cozy Gaming, Cozy You

Elevate your gameplay with the MediaTek Helio G99's octa-core power, paired with a silky 90Hz refresh rate, bountiful RAM and internal storage, and support for up to 1TB of expandable storage for uninterrupted play.

Flexible & Durable Design
Flexible & Durable Design

Flip out the 175-degree kickstand for the ultimate viewing party at home or chill session in the park. And don't sweat the small stuff, the IP52 grade water and dust resistance means your tablet can handle a bit of adventure.

Kickstand + Charging = Standby Mode
Kickstand + Charging = Standby Mode

Turn your tablet into a colour digital photo frame or beautiful clock when not in use and charged. Keeping boredom at bay!

Soundtrack Your Story Time
Soundtrack Your Story Time

Dive into the story with Lenovo's Immersive Reading Mode, emulating a book's colour matrix with chromatic & mono modes. You can even enhance your reading journey with ambient music.

A Fun & Healthy Space for Kids
A Fun & Healthy Space for Kids

Google Kids Space on Lenovo tablets helps children discover, create, and grow, suggesting content based on their interests. Set boundaries and guide kids to quality content while keeping an eye on their screen time with Family Link parental controls.

Designed for Extra Care
Designed for Extra Care

Have peace of mind with Android 14 and Lenovo ZUI 16. Plus, 2 OS upgrades until Android 16 and four years of security patches keep your tablet updated and secure.

Tailor Your Tablet’s Toolset
Tailor Your Tablet’s Toolset

Boost your tablet experience by gearing up with cool accessories. Sketch and create with the sleek Tab Pen Plus, stay chic and protected with the Tab Plus Sleeve, type effortlessly on the Multi-Device Wireless Keyboard, and power up fast with the 68W USB-C Wall Charger.