location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Edge 320 33,8 cm (13.3") 4 GB

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Edge 320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NWY85MD
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 03:13:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Edge 320 33,8 cm (13.3") 4 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2,5 GHz
  • - 33,8 cm (13.3") 1366 x 768 pixels
  • - 4 GB 1333 MHz
  • - Ethernet LAN
  • - 90 W
Warranty: One year parts and labour (system battery: one year)
Long product name Lenovo ThinkPad Edge 320 33,8 cm (13.3") 4 GB :
The long product name of Lenovo ThinkPad Edge 320 33,8 cm (13.3") 4 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Edge 320
More>>>
Short summary description Lenovo ThinkPad Edge 320 33,8 cm (13.3") 4 GB:
This short summary of the Lenovo ThinkPad Edge 320 33,8 cm (13.3") 4 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Edge 320, 2,5 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB

Long summary description Lenovo ThinkPad Edge 320 33,8 cm (13.3") 4 GB:
This is an auto-generated long summary of Lenovo ThinkPad Edge 320 33,8 cm (13.3") 4 GB based on the first three specs of the first five spec groups.

Lenovo ThinkPad Edge 320. Processor frequency: 2,5 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB

Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1366 x 768 pixels
Processor
Processor frequency *
2,5 GHz
Processor cache
3 MB
Processor front side bus
1333 MHz
Number of processors supported
1
Maximum number of SMP processors
1
Memory
Internal memory *
4 GB
Memory clock speed
1333 MHz
Maximum internal memory *
8 GB
Storage
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Maximum resolution
1366 x 768 pixels
Audio
Speaker power
2 W
Network
Ethernet LAN
Yes
Battery
Battery voltage
10,8 V
Power
AC adapter power
90 W
Weight & dimensions
Depth
208 mm
Height
23,5 mm
Height (imperial)
2,34 cm (0.92")
Other features
Infrared data port
No
Data transfer rate
1000 Mbit/s
Floppy drive installed
No
Number of speakers
2
Hot-swap
No
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:43:04
Uk has collected 11 expert reviews for Lenovo ThinkPad Edge 320 33.8 cm (13.3") 4 GB and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
geekzone.co.nz
Updated:
2013-02-14 07:43:04
For the past month or so I have been using both a Lenovo E320 for my work when outside the house. The Lenovo E320 certainly surprises, packing a quad core Intel i3-2330M processor running at 2.2GHz in a small laptop package.Being currently priced at un...
0%
goodgearguide.com.au
Updated:
2013-02-14 07:43:04
The CPU is an Intel Core i3-2310M with a 2.1GHz speed, two cores and Hyper-Threading. Along with 4GB of DDR3 SDRAM, a 320GB, 7200rpm hard drive (Seagate ST320LT007-9ZV142) and integrated Intel HD 3000 graphics, the performance of the ThinkPad Edge E3...
Good Stylish and well built Excellent keyboard Battery life...
Bad Touchpad and screen could be better Keyboard not backlit No USB 3.0...
Bottom line It may have a plain design, but Lenovo's ThinkPad Edge E320 is so nice even Mac fans can appreciate it. It's a business laptop with an excellent keyboard and it costs well under $1000 in its standard configuration. However, it could use a better touchp...
80%