Lenovo logo

Lenovo IdeaPad Slim 5 14Q8X9 Qualcomm Snapdragon X1P-42-100 Laptop 35,6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2896
Info modified on:
15 Oct 2024, 15:29:39
Short summary description Lenovo IdeaPad Slim 5 14Q8X9 Qualcomm Snapdragon X1P-42-100 Laptop 35,6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Grey:

Lenovo IdeaPad Slim 5 14Q8X9, Qualcomm Snapdragon, 3,4 GHz, 35,6 cm (14"), 1920 x 1200 pixels, 16 GB, 1 TB

Long summary description Lenovo IdeaPad Slim 5 14Q8X9 Qualcomm Snapdragon X1P-42-100 Laptop 35,6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Grey:

Lenovo IdeaPad Slim 5 14Q8X9. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: X1P-42-100, Processor frequency: 3,4 GHz. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Qualcomm Adreno GPU. Operating system installed: Windows 11 Home. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.