Intel Pentium Gold 7505 (4MB Cache, 2GHz), 8GB DDR4-SDRAM, 256GB SSD, 43.9 cm (17.3") HD+ 1600 x 900 TN, Intel UHD Graphics, WLAN, Webcam, Windows 10 Home 64-bit
Maximized performance, big-screen experience
Give yourself a productivity edge with the Lenovo V17 Gen 2 (17" Intel), specifically engineered for business. Powered by 11th Gen Intel® Core™ processors and graphics options that include discrete NVIDIA® GeForce® graphics or integrated Intel® Iris® Xe, this secure laptop’s massive 17" FHD display gives you real room to work. Its numeric keypad lets you tear through spreadsheets quickly—and despite its big screen, it’s surprisingly portable.
Lenovo V V17, Intel® Pentium® Gold, 2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 256 GB
Lenovo V V17. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Gold, Processor model: 7505, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey