Lenovo logo

Lenovo ThinkVision T27hv-20 LED display 68,6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80497
Info modified on:
04 Oct 2024, 15:07:30
Bullet Points Lenovo ThinkVision T27hv-20 LED display 68,6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black:
  • - 68.6cm (27") 2K Ultra HD 2560 x 1440 W-LED IPS
  • - 6ms, 16:9, 350cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Warranty:
3 years
Long product name Lenovo ThinkVision T27hv-20 LED display 68,6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black:

68.6cm (27") 2K Ultra HD 2560 x 1440 W-LED IPS, 16:9, 350cd/m², 16.7M, 6ms, 178°/178°, 1000:1

Lenovo ThinkVision T27hv-20 LED display 68,6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black:

CONFERENCE WITH CONFIDENCE AND CONFIDENTIALITY
Whether you call in from home, work in an open office or constantly shift your base of operations, ThinkVision T27hv-20 makes collaboration across distance easy for modern employees like you. That’s because it puts every feature you need at your fingertips while taking commonly faced problems out of the picture. It’s a pro at handling image and sound to give a world-class videoconferencing experience. On top of all the features you’d hope for, like 1080p IRRGB webcam, noise cancelling mics and powerful speakers, T27hv-20 comes packed with advanced features that put it in a class of its own. For instance, if you’re in a shared space and concerned that prying eyes will peek at your confidential data, Smart Guard, powered by Glance by Mirametrix® Software, blurs your screen the moment you look or move away, or if it detects someone looking over your shoulder. And while you’re mid-conference or just plain busy, the “ON AIR”-style Smart Traffic Light comes on to warn colleagues, or excited children, not to disturb you. To optimise energy efficiency, Smart Energy turns off your screen when it senses that you’ve moved away from your desk. And because ThinkVision T27hv-20 is a USB-C Hub monitor, it has superb connectivity: with a single cable, you can transfer data, video and even Ethernet signals all at once while powering devices up to 90W*, and even daisy chain a second monitor by DP out for greater productivity.

Short summary description Lenovo ThinkVision T27hv-20 LED display 68,6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black:

Lenovo ThinkVision T27hv-20, 68,6 cm (27"), 2560 x 1440 pixels, 2K Ultra HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T27hv-20 LED display 68,6 cm (27") 2560 x 1440 pixels 2K Ultra HD Black:

Lenovo ThinkVision T27hv-20. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: 2K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.