Lenovo logo

Lenovo Essential G580 Intel® Core™ i3 i3-3120M Laptop 39,6 cm (15.6") 2 GB DDR3-SDRAM 1 TB HDD Windows 8 Brown, Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11274
Info modified on:
14 Mar 2024, 19:51:00
Warranty:
1 year
Long product name Lenovo Essential G580 Intel® Core™ i3 i3-3120M Laptop 39,6 cm (15.6") 2 GB DDR3-SDRAM 1 TB HDD Windows 8 Brown, Metallic:

Intel Core i3-3120M (2.5 GHz), 2GB RAM, 1000GB HDD, 15.6" 1366 x 768, Intel HD Graphics 4000, 802.11b/g/n, Bluetooth, Ethernet 10/100, Windows 8 64

Lenovo Essential G580 Intel® Core™ i3 i3-3120M Laptop 39,6 cm (15.6") 2 GB DDR3-SDRAM 1 TB HDD Windows 8 Brown, Metallic:

AccuType Keyboard
The acclaimed AccuType keyboard is ergonomically designed to make typing more comfortable and to reduce errors.

Enhanced Graphics
You'll enjoy stunning visuals on the G580 with integrated Intel® HD Graphics

Fast Data Transfer
Move data between the G580 and other devices quickly with USB 3.0 – it's up to 10 times faster than previous USB technologies.

Battery-Saving Technology
Lenovo Energy Management protects the long-term durability of the battery and uses advanced energy-saving technology to increase time spent between charges.

Simple Maintenance
With OneKey® Rescue System, recovering from viruses or other technical difficulties is a snap. The Lenovo G580 also makes it easy to back up your system and scan for and kill viruses.

Easy Internet Connections
The Lenovo G580 is equipped with ReadyComm, an integrated communications management software package that provides a single, easy-to-use, intuitive interface for creating, managing, and sharing internet connections.

Your Face Is Your Password
Veriface™ face recognition software lets you use your face as your password: The integrated webcam uses stored images of your face to allow you to log in quickly and easily. The program supports multiple users, too, so you can authorize access to the entire family.

Dolby® Speakers With Advanced Audio™ v2
Enjoy an immersive surround sound experience whether listening to music, playing games, or kicking back with a movie.

WiFi, Bluetooth
With 802.11 b/g/n WiFi connectivity, 10/100 LAN, and optional Bluetooth® 4.0, you'll be able to connect wherever you go.

Colorful Design
The G580 boasts a durable exterior and comes in a unique metal brown – it looks as good as it performs.

Integrated Webcam
Crystal clear video technology – in HD on models with a 720p webcam – will help you enjoy web conferences or online video chats like you're really there.

15.6-Inch HD Display
The 15.6" LED backlit HD display (1366 x 768) delivers bright, crisp visuals in 16:9 widescreen on the G580.

Short summary description Lenovo Essential G580 Intel® Core™ i3 i3-3120M Laptop 39,6 cm (15.6") 2 GB DDR3-SDRAM 1 TB HDD Windows 8 Brown, Metallic:

Lenovo Essential G580, Intel® Core™ i3, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 1 TB

Long summary description Lenovo Essential G580 Intel® Core™ i3 i3-3120M Laptop 39,6 cm (15.6") 2 GB DDR3-SDRAM 1 TB HDD Windows 8 Brown, Metallic:

Lenovo Essential G580. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Brown, Metallic

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.