Lenovo logo

Lenovo USB C - VGA USB graphics adapter 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176255
Info modified on:
19 Oct 2024, 00:11:30
Long product name Lenovo USB C - VGA USB graphics adapter 1920 x 1080 pixels Black:

Lenovo USB C to VGA Plus Power Adapter, black

Lenovo USB C - VGA USB graphics adapter 1920 x 1080 pixels Black:

The Lenovo USB C to VGA plus Power Adapter allows ThinkPad X1 Tablet users (and similarly equipped systems) to easily connect to a VGA display and charge the system at the same time. Connect to VGA display at various resolutions up to and including 1920x1080 @ 60 Hz Able to charge system when connected to VGA display. Sleek, durable design that compliments ThinkPad systems No drivers required

Short summary description Lenovo USB C - VGA USB graphics adapter 1920 x 1080 pixels Black:

Lenovo USB C - VGA, 1920 x 1080 pixels

Long summary description Lenovo USB C - VGA USB graphics adapter 1920 x 1080 pixels Black:

Lenovo USB C - VGA. Maximum resolution: 1920 x 1080 pixels. Product colour: Black. Width: 35 mm, Depth: 200 mm, Height: 12 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.