location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X40X54259 laptop case 39,6 cm (15.6") Toploader bag Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X40X54259
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X40X54259 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194552764845 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Sep 2024 11:27:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4X40X54259 laptop case 39,6 cm (15.6") Toploader bag Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toploader bag 39,6 cm (15.6") Grey
  • - Polyester
  • - Brand compatibility: Any brand
  • - 560 g
Warranty: Lifetime
Long product name Lenovo 4X40X54259 laptop case 39,6 cm (15.6") Toploader bag Grey :
The long product name of Lenovo 4X40X54259 laptop case 39,6 cm (15.6") Toploader bag Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Business Casual 15.6-inch Topload
More>>>
Lenovo 4X40X54259 laptop case 39,6 cm (15.6") Toploader bag Grey:
The official description of Lenovo 4X40X54259 laptop case 39,6 cm (15.6") Toploader bag Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo Business Casual Line is a case collection focusing on lightweight, clean lines and modern details for young professionals' daily commute and occasional travel. For professionals who are seeking a functional yet lightweight case in a stylish design, this Lenovo Business Casual 15.6-inch Toploader provides a dedicated PC compartment, an organised essential compartment and an easy-access front pocket. A charger opening also has been reserved on the upper corner and integrated with a power pack inside for easy charging. It also features a luggage strap, an adjustable shoulder strap and softly padded handles for convenient travel.

Short summary description Lenovo 4X40X54259 laptop case 39,6 cm (15.6") Toploader bag Grey:
This short summary of the Lenovo 4X40X54259 laptop case 39,6 cm (15.6") Toploader bag Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4X40X54259, Toploader bag, 39,6 cm (15.6"), 560 g

Long summary description Lenovo 4X40X54259 laptop case 39,6 cm (15.6") Toploader bag Grey:
This is an auto-generated long summary of Lenovo 4X40X54259 laptop case 39,6 cm (15.6") Toploader bag Grey based on the first three specs of the first five spec groups.

Lenovo 4X40X54259. Case type: Toploader bag, Maximum screen size: 39,6 cm (15.6"). Weight: 560 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
39,6 cm (15.6")
Case type *
Toploader bag
Material *
Polyester
Product main colour *
Grey
Brand compatibility *
Any brand
Quantity
1
Weight & dimensions
Width
400 mm
Weight & dimensions
Depth
80 mm
Height
285 mm
Weight
560 g
Package width
410 mm
Package depth
85 mm
Package height
320 mm
Package weight
640 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Portugal 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
España 1 distributor(s)
Nederland 1 distributor(s)